Cornell Dubilier Aluminum Electrolytic SLPX392M035A1P3

Description
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 2.78 A @ 20 kHz, 85°C ESR: 102 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 2.78 A @ 20 kHz, 85°C ESR: 102 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX392M035A1P3 is an 85 °C snap-in aluminum electrolytic capacitor with a capacitance of 3900 µF and a rated voltage of 35 Vdc. It features a 22 mm diameter and 25 mm length, with a 10 mm lead spacing and two snap-in pins. The part meets a 3000-hour ripple load life at 85 °C, with a maximum 25 °C ESR of 102 mΩ and a maximum 85 °C ripple current of 2.78 A at 20 kHz. It operates over a temperature range of -40 °C to +85 °C and has a capacitance tolerance of ±20%. The casing uses a PVC or PET insulating sleeve, and it is rated for 35 Vdc surge voltage (44 Vdc).

Datasheet Summary
Powered by GS/AI

The SLPX392M035A1P3 is an 85 °C snap-in aluminum electrolytic capacitor with a capacitance of 3900 µF and a rated voltage of 35 Vdc. It features a 22 mm diameter and 25 mm length, with a 10 mm lead spacing and two snap-in pins. The part meets a 3000-hour ripple load life at 85 °C, with a maximum 25 °C ESR of 102 mΩ and a maximum 85 °C ripple current of 2.78 A at 20 kHz. It operates over a temperature range of -40 °C to +85 °C and has a capacitance tolerance of ±20%. The casing uses a PVC or PET insulating sleeve, and it is rated for 35 Vdc surge voltage (44 Vdc).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX392M035A1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX392M035A1P3
Aluminum Electrolytic SLPX392M035A1P3
For New Design: Yes Capacitance: 3,900 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 2.78 A @ 20 kHz, 85°C ESR: 102 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 3,900 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 2.78 A @ 20 kHz, 85°C
  • ESR: 102 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3810-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3810-ND
Aluminum Electrolytic Capacitors 338-3810-ND
3900µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 136mOhm @ 120Hz 3000 Hrs @ 85°C

3900µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 136mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX392M035A1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX392M035A1P3
Aluminum Electrolytic Capacitors 2002-SLPX392M035A1P3
85 °C Snap-In Aluminum Electrolytic 3900µF 35V

85 °C Snap-In Aluminum Electrolytic 3900µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX392M035A1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX392M035A1P3
Capacitors - Aluminum Electrolytic Capacitors SLPX392M035A1P3
CAP ALUM 3900UF 20% 35V SNAP

CAP ALUM 3900UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX392M035A1P3 338-3810-ND 2002-SLPX392M035A1P3 SLPX392M035A1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3900 microF 3900 microF 3900 microF 3900 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers