Cornell Dubilier Aluminum Electrolytic SLPX153M010A3P3

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.6 A @ 20 kHz, 85°C ESR: 37 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.6 A @ 20 kHz, 85°C ESR: 37 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX153M010A3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 15,000 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 30 mm, with a 10 mm lead spacing and two 6.3 mm snap-in pins. At 85 °C and 20 kHz, it handles a ripple current of 3.60 A and has a maximum ESR of 37 mΩ at 25 °C. It is rated for 3,000 hours of load life at full voltage and 85 °C, with an operating temperature range of -40 °C to +85 °C. The case is covered with a PVC or PET insulating sleeve.

Datasheet Summary
Powered by GS/AI

The SLPX153M010A3P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 10 Vdc with a capacitance of 15,000 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 30 mm, with a 10 mm lead spacing and two 6.3 mm snap-in pins. At 85 °C and 20 kHz, it handles a ripple current of 3.60 A and has a maximum ESR of 37 mΩ at 25 °C. It is rated for 3,000 hours of load life at full voltage and 85 °C, with an operating temperature range of -40 °C to +85 °C. The case is covered with a PVC or PET insulating sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX153M010A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX153M010A3P3
Aluminum Electrolytic SLPX153M010A3P3
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.6 A @ 20 kHz, 85°C ESR: 37 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.6 A @ 20 kHz, 85°C
  • ESR: 37 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX153M010A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX153M010A3P3
Aluminum Electrolytic Capacitors 2002-SLPX153M010A3P3
85 °C Snap-In Aluminum Electrolytic 15000µF 10V

85 °C Snap-In Aluminum Electrolytic 15000µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX153M010A3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX153M010A3P3-ND
Aluminum Electrolytic Capacitors SLPX153M010A3P3-ND
15000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 3000 Hrs @ 85°C

15000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 49mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX153M010A3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX153M010A3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX153M010A3P3
CAP ALUM 15000UF 20% 10V SNAP

CAP ALUM 15000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX153M010A3P3 2002-SLPX153M010A3P3 SLPX153M010A3P3-ND SLPX153M010A3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers