Cornell Dubilier Aluminum Electrolytic SLPX123M025E1P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.75 A @ 20 kHz, 85°C ESR: 38 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.75 A @ 20 kHz, 85°C ESR: 38 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX123M025E1P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 12,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 25 mm, with a 10 mm lead spacing. The maximum 20 kHz ESR at 25 °C is 38 mΩ, and the rated ripple current at 85 °C is 4.75 A. The service life is 3,000 hours at full load and 85 °C. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. The case uses a PVC or PET insulating sleeve with a 2-pin snap-in mounting style.

Datasheet Summary
Powered by GS/AI

SLPX123M025E1P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 12,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 25 mm, with a 10 mm lead spacing. The maximum 20 kHz ESR at 25 °C is 38 mΩ, and the rated ripple current at 85 °C is 4.75 A. The service life is 3,000 hours at full load and 85 °C. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. The case uses a PVC or PET insulating sleeve with a 2-pin snap-in mounting style.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX123M025E1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX123M025E1P3
Aluminum Electrolytic SLPX123M025E1P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.75 A @ 20 kHz, 85°C ESR: 38 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.75 A @ 20 kHz, 85°C
  • ESR: 38 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 25mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX123M025E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX123M025E1P3
Aluminum Electrolytic Capacitors 2002-SLPX123M025E1P3
85 °C Snap-In Aluminum Electrolytic 12000µF 25V

85 °C Snap-In Aluminum Electrolytic 12000µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX123M025E1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX123M025E1P3-ND
Aluminum Electrolytic Capacitors SLPX123M025E1P3-ND
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 120Hz 3000 Hrs @ 85°C

12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX123M025E1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX123M025E1P3
Capacitors - Aluminum Electrolytic Capacitors SLPX123M025E1P3
CAP ALUM 12000UF 20% 25V SNAP

CAP ALUM 12000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX123M025E1P3 2002-SLPX123M025E1P3 SLPX123M025E1P3-ND SLPX123M025E1P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers