Cornell Dubilier Aluminum Electrolytic SLPX153M035E7P3

Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6 A @ 20 kHz, 85°C ESR: 26 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6 A @ 20 kHz, 85°C ESR: 26 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX153M035E7P3 is an 85 °C snap-in aluminum electrolytic capacitor with 15,000 µF capacitance and 35 Vdc rating, designed for DC filtering and power supply applications. It has a 30 mm diameter and 40 mm length, with a 10 mm lead spacing. The part supports a maximum ripple current of 4.80 A at 120 Hz and 6.00 A at 20 kHz at 85 °C, with a maximum ESR of 0.026 Ω at 20 kHz and 25 °C. It operates from -40 °C to +85 °C for voltages up to 250 Vdc and from -25 °C to +85 °C for higher voltages, with a 3,000 hour load life at full rated voltage and temperature. The capacitance tolerance is ±20%.

Datasheet Summary
Powered by GS/AI

SLPX153M035E7P3 is an 85 °C snap-in aluminum electrolytic capacitor with 15,000 µF capacitance and 35 Vdc rating, designed for DC filtering and power supply applications. It has a 30 mm diameter and 40 mm length, with a 10 mm lead spacing. The part supports a maximum ripple current of 4.80 A at 120 Hz and 6.00 A at 20 kHz at 85 °C, with a maximum ESR of 0.026 Ω at 20 kHz and 25 °C. It operates from -40 °C to +85 °C for voltages up to 250 Vdc and from -25 °C to +85 °C for higher voltages, with a 3,000 hour load life at full rated voltage and temperature. The capacitance tolerance is ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX153M035E7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX153M035E7P3
Aluminum Electrolytic SLPX153M035E7P3
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6 A @ 20 kHz, 85°C ESR: 26 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 15,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 6 A @ 20 kHz, 85°C
  • ESR: 26 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1582-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1582-ND
Aluminum Electrolytic Capacitors 338-1582-ND
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 120Hz 3000 Hrs @ 85°C

15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX153M035E7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX153M035E7P3
Aluminum Electrolytic Capacitors 2002-SLPX153M035E7P3
85 °C Snap-In Aluminum Electrolytic 15000µF 35V

85 °C Snap-In Aluminum Electrolytic 15000µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307734-SLPX153M035E7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307734-SLPX153M035E7P3
Capacitors - Aluminum Electrolytic Capacitors 1307734-SLPX153M035E7P3
Win Source Part Number: 1307734-SLPX153M035E 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 50 Capacitance: 15000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 35mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLPX153M035E7P3,338- 1582 Ripple Current @ Low Frequency: 4.8 A @ 120 Hz Ripple Current @ High Frequency: 6 A @ 20 kHz

Win Source Part Number: 1307734-SLPX153M035E7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 50
Capacitance: 15000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 35mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLPX153M035E7P3,338-1582
Ripple Current @ Low Frequency: 4.8 A @ 120 Hz
Ripple Current @ High Frequency: 6 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX153M035E7P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX153M035E7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX153M035E7P3
CAP ALUM 15000UF 20% 35V SNAP

CAP ALUM 15000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX153M035E7P3 338-1582-ND 2002-SLPX153M035E7P3 1307734-SLPX153M035E7P3 SLPX153M035E7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details