Cornell Dubilier Aluminum Electrolytic Capacitors SLPX222M160H7P3

Description
85 °C Snap-In Aluminum Electrolytic 2200µF 160V
Request a Quote Datasheet
Description
85 °C Snap-In Aluminum Electrolytic 2200µF 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLPX222M160H7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX222M160H7P3
Aluminum Electrolytic Capacitors 2002-SLPX222M160H7P3
85 °C Snap-In Aluminum Electrolytic 2200µF 160V

85 °C Snap-In Aluminum Electrolytic 2200µF 160V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1593-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1593-ND
Aluminum Electrolytic Capacitors 338-1593-ND
2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 120Hz 3000 Hrs @ 85°C

2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307689-SLPX222M160H7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307689-SLPX222M160H7P3
Capacitors - Aluminum Electrolytic Capacitors 1307689-SLPX222M160H7P3
Win Source Part Number: 1307689-SLPX222M160H 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 40 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 160 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 90mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLPX222M160H7P3,338- 1593 Ripple Current @ Low Frequency: 4.96 A @ 120 Hz Ripple Current @ High Frequency: 7.29 A @ 20 kHz

Win Source Part Number: 1307689-SLPX222M160H7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 40
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 160 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 90mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLPX222M160H7P3,338-1593
Ripple Current @ Low Frequency: 4.96 A @ 120 Hz
Ripple Current @ High Frequency: 7.29 A @ 20 kHz

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 2002-SLPX222M160H7P3 338-1593-ND 1307689-SLPX222M160H7P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
WVDC 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details