Cornell Dubilier Aluminum Electrolytic SLPX563M016H4P3

Description
For New Design: Yes Capacitance: 56,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 9.61 A @ 20 kHz, 85°C ESR: 9 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 56,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 9.61 A @ 20 kHz, 85°C ESR: 9 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX563M016H4P3 is a 56,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 35 mm diameter and 45 mm length, designed for DC filtering and power supply applications requiring high ripple current capability. It operates at 85 °C with a 3,000 hour rated life, and has a maximum ESR of 0.009 Ω at 20 kHz and 25 °C, with a ripple current rating of 9.61 A rms at 20 kHz and 85 °C. The capacitor has a capacitance tolerance of ±20% and an operating temperature range of -40 °C to +85 °C. The pin spacing is 10.0 mm, and the lead length is 4.0 mm. The case is constructed with a PVC or PET insulating sleeve.

Datasheet Summary
Powered by GS/AI

SLPX563M016H4P3 is a 56,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 35 mm diameter and 45 mm length, designed for DC filtering and power supply applications requiring high ripple current capability. It operates at 85 °C with a 3,000 hour rated life, and has a maximum ESR of 0.009 Ω at 20 kHz and 25 °C, with a ripple current rating of 9.61 A rms at 20 kHz and 85 °C. The capacitor has a capacitance tolerance of ±20% and an operating temperature range of -40 °C to +85 °C. The pin spacing is 10.0 mm, and the lead length is 4.0 mm. The case is constructed with a PVC or PET insulating sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX563M016H4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX563M016H4P3
Aluminum Electrolytic SLPX563M016H4P3
For New Design: Yes Capacitance: 56,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 9.61 A @ 20 kHz, 85°C ESR: 9 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 56,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 9.61 A @ 20 kHz, 85°C
  • ESR: 9 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 45mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-4412-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4412-ND
Aluminum Electrolytic Capacitors 338-4412-ND
56000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 12mOhm @ 120Hz 3000 Hrs @ 85°C

56000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 12mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX563M016H4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX563M016H4P3
Aluminum Electrolytic Capacitors 2002-SLPX563M016H4P3
85 °C Snap-In Aluminum Electrolytic 56000µF 16V

85 °C Snap-In Aluminum Electrolytic 56000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX563M016H4P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX563M016H4P3
Capacitors - Aluminum Electrolytic Capacitors SLPX563M016H4P3
CAP ALUM 56000UF 20% 16V SNAP

CAP ALUM 56000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX563M016H4P3 338-4412-ND 2002-SLPX563M016H4P3 SLPX563M016H4P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56000 microF 56000 microF 56000 microF 56000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers