Win Source Part Number: 1307534-SLPX681M220C
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 100
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 220 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 293mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.984" Dia (25.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.56 A @ 120 Hz
Ripple Current @ High Frequency: 3.76 A @ 20 kHz
680µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 293mOhm @ 120Hz 3000 Hrs @ 85°C
85 °C Snap-In Aluminum Electrolytic 680µF 220V
CAP ALUM 680UF 20% 220V SNAP Product overview: SLPX681M220C7P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 220V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 220V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX681M220C7P3 can be used for catalog matching and distributor lookup.
CAP ALUM 680UF 20% 220V SNAP
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1307534-SLPX681M220C7P3 | SLPX681M220C7P3-ND | 2002-SLPX681M220C7P3 | 58-SLPX681M220C7P3 | SLPX681M220C7P3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 680UF 220V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 220 volts | 220 volts | 220 volts | 220 volts | |
| WVAC | 220 volts | 220 volts |