Cornell Dubilier Aluminum Electrolytic Capacitors SLPX562M100H4P3

Description
85 °C Snap-In Aluminum Electrolytic 5600µF 100V
Request a Quote Datasheet
Description
85 °C Snap-In Aluminum Electrolytic 5600µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLPX562M100H4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX562M100H4P3
Aluminum Electrolytic Capacitors 2002-SLPX562M100H4P3
85 °C Snap-In Aluminum Electrolytic 5600µF 100V

85 °C Snap-In Aluminum Electrolytic 5600µF 100V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307555-SLPX562M100H4P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307555-SLPX562M100H4P3
Capacitors - Aluminum Electrolytic Capacitors 1307555-SLPX562M100H4P3
Win Source Part Number: 1307555-SLPX562M100H 4P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Standard Package: 40 Capacitance: 5600 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 47mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.378" Dia (35.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 5.88 A @ 120 Hz Ripple Current @ High Frequency: 7.35 A @ 20 kHz

Win Source Part Number: 1307555-SLPX562M100H4P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 40
Capacitance: 5600 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 47mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 5.88 A @ 120 Hz
Ripple Current @ High Frequency: 7.35 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLPX562M100H4P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX562M100H4P3-ND
Aluminum Electrolytic Capacitors SLPX562M100H4P3-ND
5600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 120Hz 3000 Hrs @ 85°C

5600µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 47mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX562M100H4P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX562M100H4P3
Capacitors - Aluminum Electrolytic Capacitors SLPX562M100H4P3
CAP ALUM 5600UF 20% 100V SNAP

CAP ALUM 5600UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SLPX562M100H4P3 1307555-SLPX562M100H4P3 SLPX562M100H4P3-ND SLPX562M100H4P3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5600 microF 5600 microF 5600 microF 5600 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details