Cornell Dubilier Aluminum Electrolytic Capacitors SLPX332M063A7P3

Description
85 °C Snap-In Aluminum Electrolytic 3300µF 63V
Request a Quote Datasheet
Description
85 °C Snap-In Aluminum Electrolytic 3300µF 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLPX332M063A7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX332M063A7P3
Aluminum Electrolytic Capacitors 2002-SLPX332M063A7P3
85 °C Snap-In Aluminum Electrolytic 3300µF 63V

85 °C Snap-In Aluminum Electrolytic 3300µF 63V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX332M063A7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX332M063A7P3-ND
Aluminum Electrolytic Capacitors SLPX332M063A7P3-ND
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 121mOhm @ 120Hz 3000 Hrs @ 85°C

3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 121mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX332M063A7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX332M063A7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX332M063A7P3
CAP ALUM 3300UF 20% 63V SNAP

CAP ALUM 3300UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-SLPX332M063A7P3 SLPX332M063A7P3-ND SLPX332M063A7P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C703U040BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details