Cornell Dubilier Aluminum Electrolytic SLPX223M025E7P3

Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.66 A @ 20 kHz, 85°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.66 A @ 20 kHz, 85°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX223M025E7P3 is an 85 °C snap-in aluminum electrolytic capacitor for DC filtering in power supply applications, rated for 3,000 hours at full load and 85 °C. It has a capacitance of 22,000 µF with ±20% tolerance and a rated voltage of 25 Vdc. The component measures 30 mm in diameter and 40 mm in length, with 10 mm lead spacing. Its maximum ESR at 25 °C and 20 kHz is 0.020 Ω, and the maximum ripple current at 85 °C and 20 kHz is 6.66 A. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. The case uses a PVC or PET insulating sleeve and features a 6.3 mm pin length with two snap-in pins.

Datasheet Summary
Powered by GS/AI

The SLPX223M025E7P3 is an 85 °C snap-in aluminum electrolytic capacitor for DC filtering in power supply applications, rated for 3,000 hours at full load and 85 °C. It has a capacitance of 22,000 µF with ±20% tolerance and a rated voltage of 25 Vdc. The component measures 30 mm in diameter and 40 mm in length, with 10 mm lead spacing. Its maximum ESR at 25 °C and 20 kHz is 0.020 Ω, and the maximum ripple current at 85 °C and 20 kHz is 6.66 A. The operating temperature range is -40 °C to +85 °C for voltages up to 250 Vdc. The case uses a PVC or PET insulating sleeve and features a 6.3 mm pin length with two snap-in pins.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX223M025E7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX223M025E7P3
Aluminum Electrolytic SLPX223M025E7P3
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.66 A @ 20 kHz, 85°C ESR: 20 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 22,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 6.66 A @ 20 kHz, 85°C
  • ESR: 20 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1597-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1597-ND
Aluminum Electrolytic Capacitors 338-1597-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 85°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX223M025E7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX223M025E7P3
Aluminum Electrolytic Capacitors 2002-SLPX223M025E7P3
85 °C Snap-In Aluminum Electrolytic 22000µF 25V

85 °C Snap-In Aluminum Electrolytic 22000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX223M025E7P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX223M025E7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX223M025E7P3
CAP ALUM 22000UF 20% 25V SNAP

CAP ALUM 22000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX223M025E7P3 338-1597-ND 2002-SLPX223M025E7P3 SLPX223M025E7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details