Cornell Dubilier Aluminum Electrolytic Capacitors SLP821M100A3P3

Description
105 °C Snap-In Aluminum Electrolytic 820µF 100V
Request a Quote Datasheet
Description
105 °C Snap-In Aluminum Electrolytic 820µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLP821M100A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP821M100A3P3
Aluminum Electrolytic Capacitors 2002-SLP821M100A3P3
105 °C Snap-In Aluminum Electrolytic 820µF 100V

105 °C Snap-In Aluminum Electrolytic 820µF 100V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307834-SLP821M100A3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307834-SLP821M100A3P3
Capacitors - Aluminum Electrolytic Capacitors 1307834-SLP821M100A3P3
Win Source Part Number: 1307834-SLP821M100A3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 324mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 1.09 A @ 120 Hz Ripple Current @ High Frequency: 1.36 A @ 20 kHz

Win Source Part Number: 1307834-SLP821M100A3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 324mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 1.09 A @ 120 Hz
Ripple Current @ High Frequency: 1.36 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLP821M100A3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP821M100A3P3-ND
Aluminum Electrolytic Capacitors SLP821M100A3P3-ND
820µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 324mOhm @ 120Hz 3000 Hrs @ 105°C

820µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 324mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP821M100A3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP821M100A3P3
Capacitors - Aluminum Electrolytic Capacitors SLP821M100A3P3
CAP ALUM 820UF 20% 100V SNAP

CAP ALUM 820UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-SLP821M100A3P3 1307834-SLP821M100A3P3 SLP821M100A3P3-ND SLP821M100A3P3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details