Cornell Dubilier Aluminum Electrolytic Capacitors SLPX223M050H9P3

Description
85 °C Snap-In Aluminum Electrolytic 22000µF 50V
Request a Quote Datasheet
Description
85 °C Snap-In Aluminum Electrolytic 22000µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLPX223M050H9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX223M050H9P3
Aluminum Electrolytic Capacitors 2002-SLPX223M050H9P3
85 °C Snap-In Aluminum Electrolytic 22000µF 50V

85 °C Snap-In Aluminum Electrolytic 22000µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1599-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1599-ND
Aluminum Electrolytic Capacitors 338-1599-ND
22000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 21mOhm @ 120Hz 3000 Hrs @ 85°C

22000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 21mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX223M050H9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX223M050H9P3
Capacitors - Aluminum Electrolytic Capacitors SLPX223M050H9P3
CAP ALUM 22000UF 20% 50V SNAP

CAP ALUM 22000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-SLPX223M050H9P3 338-1599-ND SLPX223M050H9P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U050DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers