Cornell Dubilier Aluminum Electrolytic SLPX473M010E7P3

Description
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.23 A @ 20 kHz, 85°C ESR: 12 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.23 A @ 20 kHz, 85°C ESR: 12 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX473M010E7P3 is a 47,000 µF, 10 Vdc aluminum electrolytic capacitor in a snap-in package with 30 mm diameter and 40 mm length, designed for DC filtering and power supply applications requiring high ripple current and 3000-hour life at 85 °C. It has a maximum ESR of 0.012 Ω at 20 kHz and 25 °C, and a rated ripple current of 7.23 A rms at 20 kHz and 85 °C. The part operates within a temperature range of -40 °C to +85 °C and has a capacitance tolerance of ±20%.

Datasheet Summary
Powered by GS/AI

SLPX473M010E7P3 is a 47,000 µF, 10 Vdc aluminum electrolytic capacitor in a snap-in package with 30 mm diameter and 40 mm length, designed for DC filtering and power supply applications requiring high ripple current and 3000-hour life at 85 °C. It has a maximum ESR of 0.012 Ω at 20 kHz and 25 °C, and a rated ripple current of 7.23 A rms at 20 kHz and 85 °C. The part operates within a temperature range of -40 °C to +85 °C and has a capacitance tolerance of ±20%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX473M010E7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX473M010E7P3
Aluminum Electrolytic SLPX473M010E7P3
For New Design: Yes Capacitance: 47,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7.23 A @ 20 kHz, 85°C ESR: 12 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 47,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 7.23 A @ 20 kHz, 85°C
  • ESR: 12 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 40mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX473M010E7P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX473M010E7P3-ND
Aluminum Electrolytic Capacitors SLPX473M010E7P3-ND
47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 16mOhm @ 120Hz 3000 Hrs @ 85°C

47000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 16mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX473M010E7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX473M010E7P3
Aluminum Electrolytic Capacitors 2002-SLPX473M010E7P3
85 °C Snap-In Aluminum Electrolytic 47000µF 10V

85 °C Snap-In Aluminum Electrolytic 47000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX473M010E7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX473M010E7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX473M010E7P3
CAP ALUM 47000UF 20% 10V SNAP

CAP ALUM 47000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX473M010E7P3 SLPX473M010E7P3-ND 2002-SLPX473M010E7P3 SLPX473M010E7P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47000 microF 47000 microF 47000 microF 47000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C653U050DB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C644U7R5CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details