105 °C Snap-In Aluminum Electrolytic 82µF 400V
82µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 4.046Ohm @ 120Hz 3000 Hrs @ 105°C
Win Source Part Number: 1307837-SLP820M400A1
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 100
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 4.046Ohm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 640 mA @ 120 Hz
Ripple Current @ High Frequency: 940.8 mA @ 20 kHz
CAP ALUM 82UF 20% 400V SNAP
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SLP820M400A1P3 | SLP820M400A1P3-ND | 1307837-SLP820M400A1P3 | SLP820M400A1P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Operating Temperature | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF |
| WVDC | 400 volts | 400 volts | 400 volts |