Cornell Dubilier Aluminum Electrolytic SLPX333M016E7P3

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7 A @ 20 kHz, 85°C ESR: 15 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7 A @ 20 kHz, 85°C ESR: 15 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX333M016E7P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 33,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 40 mm, with a 10 mm lead spacing. The capacitor is designed for DC filtering and power supply applications, offering a maximum ripple current of 5.60 A at 120 Hz and 7.00 A at 20 kHz at 85 °C, and a maximum ESR of 0.020 Ω at 120 Hz and 0.015 Ω at 20 kHz at 25 °C. It operates within a temperature range of -40 °C to +85 °C and has a rated load life of 3,000 hours at full load and 85 °C. The case is insulated with PVC or PET, and the part features dual snap-in pins with a 6.3 mm lead length.

Datasheet Summary
Powered by GS/AI

SLPX333M016E7P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 33,000 µF and a tolerance of ±20%. It has a diameter of 30 mm and a length of 40 mm, with a 10 mm lead spacing. The capacitor is designed for DC filtering and power supply applications, offering a maximum ripple current of 5.60 A at 120 Hz and 7.00 A at 20 kHz at 85 °C, and a maximum ESR of 0.020 Ω at 120 Hz and 0.015 Ω at 20 kHz at 25 °C. It operates within a temperature range of -40 °C to +85 °C and has a rated load life of 3,000 hours at full load and 85 °C. The case is insulated with PVC or PET, and the part features dual snap-in pins with a 6.3 mm lead length.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX333M016E7P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX333M016E7P3
Aluminum Electrolytic SLPX333M016E7P3
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 7 A @ 20 kHz, 85°C ESR: 15 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 7 A @ 20 kHz, 85°C
  • ESR: 15 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 40mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307620-SLPX333M016E7P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307620-SLPX333M016E7P3
Capacitors - Aluminum Electrolytic Capacitors 1307620-SLPX333M016E7P3
Win Source Part Number: 1307620-SLPX333M016E 7P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 50 Capacitance: 33000 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 20mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLPX333M016E7P3,2266 -SLPX333M016E7P3,338 -4411 Ripple Current @ Low Frequency: 5.6 A @ 120 Hz Ripple Current @ High Frequency: 7 A @ 20 kHz

Win Source Part Number: 1307620-SLPX333M016E7P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 50
Capacitance: 33000 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 20mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLPX333M016E7P3,2266-SLPX333M016E7P3,338-4411
Ripple Current @ Low Frequency: 5.6 A @ 120 Hz
Ripple Current @ High Frequency: 7 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-4411-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4411-ND
Aluminum Electrolytic Capacitors 338-4411-ND
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 20mOhm @ 120Hz 3000 Hrs @ 85°C

33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 20mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX333M016E7P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX333M016E7P3
Aluminum Electrolytic Capacitors 2002-SLPX333M016E7P3
85 °C Snap-In Aluminum Electrolytic 33000µF 16V

85 °C Snap-In Aluminum Electrolytic 33000µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX333M016E7P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX333M016E7P3
Capacitors - Aluminum Electrolytic Capacitors SLPX333M016E7P3
CAP ALUM 33000UF 20% 16V SNAP

CAP ALUM 33000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX333M016E7P3 1307620-SLPX333M016E7P3 338-4411-ND 2002-SLPX333M016E7P3 SLPX333M016E7P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers