Cornell Dubilier Aluminum Electrolytic SLPX123M035E5P3

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.18 A @ 20 kHz, 85°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.18 A @ 20 kHz, 85°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX123M035E5P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 12,000 μF and a capacitance tolerance of ±20%. It has a maximum ESR of 0.033 Ω at 20 kHz and 25 °C, and a maximum ripple current of 5.18 A at 20 kHz and 85 °C. The package measures 30 mm in diameter and 35 mm in length, with a 10 mm lead spacing and two 6.3 mm snap-in pins. It is rated for 3,000 hours of operation at full load and 85 °C, with an operating temperature range of -25 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

The SLPX123M035E5P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 12,000 μF and a capacitance tolerance of ±20%. It has a maximum ESR of 0.033 Ω at 20 kHz and 25 °C, and a maximum ripple current of 5.18 A at 20 kHz and 85 °C. The package measures 30 mm in diameter and 35 mm in length, with a 10 mm lead spacing and two 6.3 mm snap-in pins. It is rated for 3,000 hours of operation at full load and 85 °C, with an operating temperature range of -25 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX123M035E5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX123M035E5P3
Aluminum Electrolytic SLPX123M035E5P3
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.18 A @ 20 kHz, 85°C ESR: 33 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 5.18 A @ 20 kHz, 85°C
  • ESR: 33 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX123M035E5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX123M035E5P3-ND
Aluminum Electrolytic Capacitors SLPX123M035E5P3-ND
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 3000 Hrs @ 85°C

12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307765-SLPX123M035E5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307765-SLPX123M035E5P3
Capacitors - Aluminum Electrolytic Capacitors 1307765-SLPX123M035E5P3
Win Source Part Number: 1307765-SLPX123M035E 5P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 50 Capacitance: 12000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 44mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 4.14 A @ 120 Hz Ripple Current @ High Frequency: 5.18 A @ 20 kHz

Win Source Part Number: 1307765-SLPX123M035E5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 50
Capacitance: 12000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 44mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 4.14 A @ 120 Hz
Ripple Current @ High Frequency: 5.18 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX123M035E5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX123M035E5P3
Aluminum Electrolytic Capacitors 2002-SLPX123M035E5P3
85 °C Snap-In Aluminum Electrolytic 12000µF 35V

85 °C Snap-In Aluminum Electrolytic 12000µF 35V

Supplier's Site Datasheet
Singapore, Singapore
12000UF 35V Capacitor
58-SLPX123M035E5P3
12000UF 35V Capacitor 58-SLPX123M035E5P3
CAP ALUM 12000UF 20% 35V SNAP Product overview: SLPX123M035E5P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX123M035E5P3 can be used for catalog matching and distributor lookup.

CAP ALUM 12000UF 20% 35V SNAP Product overview: SLPX123M035E5P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX123M035E5P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX123M035E5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX123M035E5P3
Capacitors - Aluminum Electrolytic Capacitors SLPX123M035E5P3
CAP ALUM 12000UF 20% 35V SNAP

CAP ALUM 12000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX123M035E5P3 SLPX123M035E5P3-ND 1307765-SLPX123M035E5P3 2002-SLPX123M035E5P3 58-SLPX123M035E5P3 SLPX123M035E5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 12000UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF 12000 microF 12000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C184U063DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 180000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers