Cornell Dubilier Aluminum Electrolytic Capacitors SLP821M220H3P3

Description
105 °C Snap-In Aluminum Electrolytic 820µF 220V
Request a Quote Datasheet
Description
105 °C Snap-In Aluminum Electrolytic 820µF 220V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-SLP821M220H3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP821M220H3P3
Aluminum Electrolytic Capacitors 2002-SLP821M220H3P3
105 °C Snap-In Aluminum Electrolytic 820µF 220V

105 °C Snap-In Aluminum Electrolytic 820µF 220V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP821M220H3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP821M220H3P3-ND
Aluminum Electrolytic Capacitors SLP821M220H3P3-ND
820µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm @ 120Hz 3000 Hrs @ 105°C

820µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 243mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP821M220H3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP821M220H3P3
Capacitors - Aluminum Electrolytic Capacitors SLP821M220H3P3
CAP ALUM 820UF 20% 220V SNAP

CAP ALUM 820UF 20% 220V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-SLP821M220H3P3 SLP821M220H3P3-ND SLP821M220H3P3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
WVDC 220 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Aluminium Capacitors - 1701307 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details