DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1510
1520
1530
1540
1550
1560
1567
1568
1569
1570
1571
1572
1573
1574
1575
1576
1577
1578
1579
1580
1590
1600
1610
1620
1630
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .010UF 100V | |
| .010UF 400V | |
| .015UF 400V | |
| .018UF 63.0V | |
| .022UF 400V | |
| .033UF 100V | |
| .047UF 400V | |
| .047UF 50.0V | |
| .082UF 100V | |
| .082UF 50.0V | |
| .100UF 50.0V | |
| .150UF 100V | |
| .220UF 100V | |
| .330UF 100V | |
| .470UF 50.0V | |
| .560UF 50.0V | |
| .680UF 50.0V | |
| 0.047µF Film Capacitor 160V 250V Polyphenylene Sulfide (PPS), Metallized 2824 (7260 Metric) | |
| 0.047µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.047µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.047µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.05µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can | |
| 0.068µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.1µF ±10% 25V Ceramic Capacitor C0G, NP0 Stacked DIP, 6 Lead | |
| 0.1µF ±10% 50V Ceramic Capacitor C 1111 (2828 Metric) | |
| 0.1µF ±20% 50V Ceramic Capacitor C 1111 (2828 Metric) | |
| 0.1µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can | |
| 0.1µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can | |
| 0.1µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.1pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 0.22µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.25µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can | |
| 0.25µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can | |
| 0.2pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 0.3pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 0.47µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.47µF Film Capacitor 40V 63V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.47µF Film Capacitor 63V 100V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 0.5µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can | |
| 0.5µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can | |
| 0.5pF ±0.1pF 250V Ceramic Capacitor M 0505 (1313 Metric) | |
| 0.7pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 0.8pF ±0.1pF 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 1µF ±10% 50V Ceramic Capacitor X7R (VHT) Stacked DIP, 6 Lead | |
| 1µF 100V Aluminum Electrolytic Capacitors Radial, Can 132.7Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 1µF 25V Aluminum Electrolytic Capacitors Radial, Can 199.04Ohm 1000 Hrs @ 85°C | |
| 1µF 50V Aluminum Electrolytic Capacitors Radial, Can 159.24Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 1µF 63V Aluminum Electrolytic Capacitors Radial, Can 159.24Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 1µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can | |
| 1µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can | |
| 1.3pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 1.5pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 1.6pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 1.6pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 1.8pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 1.8pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 1.9pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 1.9pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 10µF ±10% 25V Ceramic Capacitor X7R (VHT) Stacked DIP, 8 Lead | |
| 10µF 100V Aluminum Electrolytic Capacitors Radial, Can 13.27Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 10µF 10V Aluminum Electrolytic Capacitors Radial, Can 26.54Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 10µF 16V Aluminum Electrolytic Capacitors Radial, Can 22.56Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 10µF 25V Aluminum Electrolytic Capacitors Radial, Can 19.9Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 10µF 35V Aluminum Electrolytic Capacitors Radial, Can 18.58Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 10µF 50V Aluminum Electrolytic Capacitors Radial, Can 15.92Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 100V Aluminum Electrolytic Capacitors Radial, Can 1.33Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2.65Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 16V Aluminum Electrolytic Capacitors Radial, Can 2.26Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 100µF 25V Aluminum Electrolytic Capacitors Radial, Can 1.99Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 35V Aluminum Electrolytic Capacitors Radial, Can 1.86Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 450V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 100µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 100µF 50V Aluminum Electrolytic Capacitors Radial, Can 1.59Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 100µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3.18Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 100µF 63V Aluminum Electrolytic Capacitors Radial, Can 1.59Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 1000µF 10V Aluminum Electrolytic Capacitors Radial, Can 270mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 320mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 10000pF ±10% 200V Ceramic Capacitor C0G, NP0 6-DIP | |
| 10000pF ±10% 50V Ceramic Capacitor C 0505 (1313 Metric) | |
| 10000pF ±10% 50V Ceramic Capacitor C 1111 (2828 Metric) | |
| 10000pF ±20% 50V Ceramic Capacitor C 0505 (1313 Metric) | |
| 1000pF ±1% 50V Ceramic Capacitor A 0505 (1313 Metric) | |
| 1000pF ±10% 200V Ceramic Capacitor C0G, NP0 6-DIP | |
| 1000pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric) | |
| 1000pF ±5% 50V Ceramic Capacitor A 0505 (1313 Metric) | |
| 1000PF 250V | |
| 100NF C 10%V | |
| 100NF C 5%V | |
| 100pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 100pF ±1% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 100pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 100pF ±2% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 100pF ±5% 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 100pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 100pF ±5% 250V Ceramic Capacitor M 0505 (1313 Metric) | |
| 100pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 10NF 1C 5%V | |
| 10NF 2C 5%V | |
| 10NF 4C 10%V | |
| 10NF 6 5%V | |
| 10pF ±2% 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 10pF ±2% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 10pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 10pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 120µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 120µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 120µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C | |
| 120µF 6V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C | |
| 12pF ±2% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 12pF ±5% 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 12pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 13pF ±1% 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 13pF ±2% 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 13pF ±2% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 13pF ±5% 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 13pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 15µF ±10% 25V Ceramic Capacitor X7R (VHT) Stacked DIP, 8 Lead | |
| 150µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 150µF 250V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C | |
| 150µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 150µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 150µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C | |
| 150µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 150µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 150µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 1500pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric) | |
| 150pF ±5% 50V Ceramic Capacitor A 0505 (1313 Metric) | |
| 15NF 2C 10%V | |
| 15NF 2C 5%V | |
| 15pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 15pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 15pF ±2% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 15pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 15pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 16pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 16pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 180µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 180µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 180µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 180µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 180µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 5mOhm 1000 Hrs @ 105°C | |
| 18pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 18pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 1F 5010%V | |
| 1NF 25 10%V | |
| 1pF ±0.1pF 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 1pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 1pF ±0.1pF 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 1pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 1pF ±0.25pF 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 2µF ±10% 100V Ceramic Capacitor X7R (VHT) Stacked DIP, 6 Lead | |
| 2µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can | |
| 2.2µF 100V Aluminum Electrolytic Capacitors Radial, Can 60.32Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 2.2µF 25V Aluminum Electrolytic Capacitors Radial, Can 90.47Ohm 1000 Hrs @ 85°C | |
| 2.2µF 50V Aluminum Electrolytic Capacitors Radial, Can 72.38Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 2.2µF 63V Aluminum Electrolytic Capacitors Radial, Can 72.38Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 2.2NF DC 10V | |
| 2.2NF DC 5%V | |
| 2.7pF ±0.25pF 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 20pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 22µF 100V Aluminum Electrolytic Capacitors Radial, Can 6.03Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 22µF 10V Aluminum Electrolytic Capacitors Radial, Can 12.06Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 22µF 16V Aluminum Electrolytic Capacitors Radial, Can 10.25Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 22µF 25V Aluminum Electrolytic Capacitors Radial, Can 9.05Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 22µF 35V Aluminum Electrolytic Capacitors Radial, Can 8.44Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 22µF 50V Aluminum Electrolytic Capacitors Radial, Can 7.24Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 220µF 10V Aluminum Electrolytic Capacitors Radial, Can 1.21Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 220µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.03Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C | |
| 220µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 220µF 25V Aluminum Electrolytic Capacitors Radial, Can 900mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 220µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 220µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 220µF 35V Aluminum Electrolytic Capacitors Radial, Can 840mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 5mOhm 1000 Hrs @ 105°C | |
| 220µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1.45Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 2200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 160mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 2200pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric) | |
| 2200PF 100V | |
| 2200PF 400V | |
| 220pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 22NF 1C 10%V | |
| 22NF 5 5%V | |
| 22pF ±5% 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 22pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 22pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 240pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 24pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 24pF ±2% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 24pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 270µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C | |
| 270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C | |
| 270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C | |
| 270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C | |
| 270µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 2700pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric) | |
| 270NF DC 10V | |
| 270pF ±2% 50V Ceramic Capacitor A 0505 (1313 Metric) | |
| 270pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 27pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 27pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 27pF ±2% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 27pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 27pF ±5% 250V Ceramic Capacitor M 0505 (1313 Metric) | |
| 27pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 2pF ±0.1pF 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 2pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 2pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 3.3µF 35V Aluminum Electrolytic Capacitors Radial, Can 56.3Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 3.3NF DC 10V | |
| 3.3pF ±0.1pF 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 3.3pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 3.6pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 3.9pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 3.9pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 3000pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric) | |
| 300pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 30pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 30pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 33µF 10V Aluminum Electrolytic Capacitors Radial, Can 8.04Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 33µF 16V Aluminum Electrolytic Capacitors Radial, Can 6.84Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 33µF 25V Aluminum Electrolytic Capacitors Radial, Can 6.03Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 33µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 9.65Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 330µF 10V Aluminum Electrolytic Capacitors Radial, Can 800mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 330µF 16V Aluminum Electrolytic Capacitors Radial, Can 680mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 330µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 330µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C | |
| 330µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 330µF 25V Aluminum Electrolytic Capacitors Radial, Can 600mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C | |
| 330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C | |
| 330µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 330µF 35V Aluminum Electrolytic Capacitors Radial, Can 560mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 970mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 330NF DC 10V | |
| 330pF ±1% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 330pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 330pF ±5% 50V Ceramic Capacitor A 0505 (1313 Metric) | |
| 33NF 2C 5%V | |
| 33pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 33pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 33pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 33pF ±5% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 360pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 36pF ±2% 500V Ceramic Capacitor A 1111 (2828 Metric) | |
| 390µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 390µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C | |
| 390µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C | |
| 390µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C | |
| 390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 5mOhm 1000 Hrs @ 105°C | |
| 390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C | |
| 390µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 3900pF ±10% 50V Ceramic Capacitor A 1111 (2828 Metric) | |
| 390pF ±10% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 390pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 390pF ±5% 50V Ceramic Capacitor A 0505 (1313 Metric) | |
| 39pF ±5% 250V Ceramic Capacitor M 0505 (1313 Metric) | |
| 4.3pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 4.7µF 100V Aluminum Electrolytic Capacitors Radial, Can 28.23Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 4.7µF 25V Aluminum Electrolytic Capacitors Radial, Can 42.35Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 4.7µF 35V Aluminum Electrolytic Capacitors Radial, Can 39.53Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 33.88Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 4.7pF ±0.1pF 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 4.7pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 4.7pF ±0.1pF 250V Ceramic Capacitor M 0505 (1313 Metric) | |
| 47µF 10V Aluminum Electrolytic Capacitors Radial, Can 5.65Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 47µF 16V Aluminum Electrolytic Capacitors Radial, Can 4.8Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 47µF 25V Aluminum Electrolytic Capacitors Radial, Can 4.23Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6.78Ohm @ 120Hz 1000 Hrs @ 85°C | |
| 470µF 10V Aluminum Electrolytic Capacitors Radial, Can 560mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 470µF 16V Aluminum Electrolytic Capacitors Radial, Can 480mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 470µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C | |
| 470µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C | |
| 470µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C | |
| 470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C | |
| 470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 5mOhm 1000 Hrs @ 105°C | |
| 470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 6mOhm 1000 Hrs @ 105°C | |
| 470µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 470µF 35V Aluminum Electrolytic Capacitors Radial, Can 400mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 680mOhm @ 120Hz 1000 Hrs @ 85°C | |
| 4700PF 100V | |
| 4700PF 250V | |
| 470NF C 10%V | |
| 470NF C 5%V | |
| 470NF DC 10V | |
| 470pF ±10% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 470pF ±5% 200V Ceramic Capacitor A 1111 (2828 Metric) | |
| 470pF ±5% 200V Ceramic Capacitor M 1111 (2828 Metric) | |
| 47NF 1C 10%V | |
| 47NF 2C 10%V | |
| 47NF 2C 5%V | |
| 47NF 4C 10%V | |
| 47NF 5 10%V | |
| 47NF 5 5%V | |
| 47NF 6 10%V | |
| 47NF 6 5%V | |
| 47pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 47pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 47pF ±5% 250V Ceramic Capacitor M 0505 (1313 Metric) | |
| 5µF ±10% 50V Ceramic Capacitor X7R (VHT) Stacked DIP, 8 Lead | |
| 5.1pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 5.6NF C 2.5V | |
| 5.6pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 560µF 2V Aluminum - Polymer Capacitors 2917 (7343 Metric) 4.5mOhm 1000 Hrs @ 105°C | |
| 560pF ±10% 100V Ceramic Capacitor M 1111 (2828 Metric) | |
| 56NF 1C 10%V | |
| 56pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 56pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 6.2pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 6.8NF C 10%V | |
| 6.8NF C 2.5V | |
| 6.8NF C 5%V | |
| 6.8NF DC 10V | |
| 6.8pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 6.8pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 68µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 680NF C 10%V | |
| 680NF C 5%V | |
| 680pF ±10% 50V Ceramic Capacitor M 1111 (2828 Metric) | |
| 68NF 1C 10%V | |
| 68NF 2C 5%V | |
| 68NF 4C 10%V | |
| 68NF 5 5%V | |
| 68NF 6 10%V | |
| 68pF ±1% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 68pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 750pF ±1% 50V Ceramic Capacitor A 1111 (2828 Metric) | |
| 75pF ±2% 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 75pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 8.2NF DC 10V | |
| 8.2pF ±0.1pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 8.2pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 82µF 4V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C | |
| 8200pF Film Capacitor 160V 250V Polyphenylene Sulfide (PPS), Metallized Radial | |
| 820pF ±10% 50V Ceramic Capacitor M 1111 (2828 Metric) | |
| 82NF 1C 10%V | |
| 82pF ±2% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 82pF ±5% 150V Ceramic Capacitor A 0505 (1313 Metric) | |
| 82pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 9.1pF ±0.25pF 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| 91pF ±5% 150V Ceramic Capacitor M 0505 (1313 Metric) | |
| CAP ALUM 250V POLAR | |
| CAP ALUM 450V POLAR | |
| CAP FILM RAD | |
| SNA | |
| SNUBBER MKP 0.1 F 3000 VDC 15X26 | |
| SNUBBER MKP 0.33 F 1000 VDC 15X2 | |
| SNUBBER MKP 1.0 F 3000 VDC 33X48 | |
| SNUBBER MKP 1.5 F 630 VDC 19X32X | |
| SNUBBER MKP 2.2 F 630 VDC 20X39. | |
| SNUBBER MKP 3.0 F 1600 VDC 37X54 | |
| SNUBBER MKP 4.7 F 1000 VDC 37X54 | |
| SNUBBER MKP 5.0 F 1000 VDC 37X54 | |
| SPC16.5334K100C31TR2 4 | |
| SPC7.3471J100K31TR12 | |
| SPC7.3682J400K37TR12 |
| << Prev | Next >> |