Cornell Dubilier Aluminum Electrolytic SLP822M025E1P3

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.38 A @ 20 kHz, 105°C ESR: 55 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.38 A @ 20 kHz, 105°C ESR: 55 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP822M025E1P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with 8,200 µF capacitance and ±20% tolerance. It has a diameter of 30 mm and a length of 25 mm, with 10 mm lead spacing. It supports a maximum ripple current of 3.38 A at 20 kHz and 105 °C, with a maximum ESR of 55 mΩ at 20 kHz and 25 °C. The capacitor is designed for 3,000 hours of life at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C for voltages up to 100 Vdc. It features PVC or PET insulating sleeves and 2-pin snap-in termination.

Datasheet Summary
Powered by GS/AI

The SLP822M025E1P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with 8,200 µF capacitance and ±20% tolerance. It has a diameter of 30 mm and a length of 25 mm, with 10 mm lead spacing. It supports a maximum ripple current of 3.38 A at 20 kHz and 105 °C, with a maximum ESR of 55 mΩ at 20 kHz and 25 °C. The capacitor is designed for 3,000 hours of life at full load and 105 °C, and operates within a temperature range of -40 °C to +105 °C for voltages up to 100 Vdc. It features PVC or PET insulating sleeves and 2-pin snap-in termination.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP822M025E1P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP822M025E1P3
Aluminum Electrolytic SLP822M025E1P3
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.38 A @ 20 kHz, 105°C ESR: 55 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 25mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.38 A @ 20 kHz, 105°C
  • ESR: 55 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 25mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307824-SLP822M025E1P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307824-SLP822M025E1P3
Capacitors - Aluminum Electrolytic Capacitors 1307824-SLP822M025E1P3
Win Source Part Number: 1307824-SLP822M025E1 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 0.984" (25.00mm) Standard Package: 50 Capacitance: 8200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 73mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.7 A @ 120 Hz Ripple Current @ High Frequency: 3.38 A @ 20 kHz

Win Source Part Number: 1307824-SLP822M025E1P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.984" (25.00mm)
Standard Package: 50
Capacitance: 8200 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 73mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.7 A @ 120 Hz
Ripple Current @ High Frequency: 3.38 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SLP822M025E1P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP822M025E1P3-ND
Aluminum Electrolytic Capacitors SLP822M025E1P3-ND
8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73mOhm @ 120Hz 3000 Hrs @ 105°C

8200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 73mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP822M025E1P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP822M025E1P3
Aluminum Electrolytic Capacitors 2002-SLP822M025E1P3
105 °C Snap-In Aluminum Electrolytic 8200µF 25V

105 °C Snap-In Aluminum Electrolytic 8200µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP822M025E1P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP822M025E1P3
Capacitors - Aluminum Electrolytic Capacitors SLP822M025E1P3
CAP ALUM 8200UF 20% 25V SNAP

CAP ALUM 8200UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP822M025E1P3 1307824-SLP822M025E1P3 SLP822M025E1P3-ND 2002-SLP822M025E1P3 SLP822M025E1P3
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF 8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C303M040EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers