100µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.99Ohm @ 120Hz 3000 Hrs @ 85°C
85 °C Snap-In Aluminum Electrolytic 100µF 420V
Win Source Part Number: 1307810-SLPX101M420A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 100
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 420 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 1.99Ohm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 970 mA @ 120 Hz
Ripple Current @ High Frequency: 1.43 A @ 20 kHz
CAP ALUM 100UF 20% 420V SNAP
| DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SLPX101M420A3P3-ND | 2002-SLPX101M420A3P3 | 1307810-SLPX101M420A3P3 | SLPX101M420A3P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |