Cornell Dubilier Aluminum Electrolytic SLPX393M010E5P3

Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.51 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.51 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX393M010E5P3 is an 85 °C snap-in aluminum electrolytic capacitor for DC filtering in power supply applications, rated for 3000 hours at full load and 85 °C. It has a capacitance of 39,000 µF at 10 Vdc with a tolerance of ±20%, a maximum ESR of 0.014 Ω at 20 kHz and 25 °C, and a ripple current rating of 6.51 A rms at 20 kHz and 85 °C. The case size is 30 mm in diameter by 35 mm in length, with 10 mm lead spacing. The temperature range is -40 °C to +85 °C for voltages ≤ 250 Vdc, and the product uses snap-in mounting with two pins.

Datasheet Summary
Powered by GS/AI

SLPX393M010E5P3 is an 85 °C snap-in aluminum electrolytic capacitor for DC filtering in power supply applications, rated for 3000 hours at full load and 85 °C. It has a capacitance of 39,000 µF at 10 Vdc with a tolerance of ±20%, a maximum ESR of 0.014 Ω at 20 kHz and 25 °C, and a ripple current rating of 6.51 A rms at 20 kHz and 85 °C. The case size is 30 mm in diameter by 35 mm in length, with 10 mm lead spacing. The temperature range is -40 °C to +85 °C for voltages ≤ 250 Vdc, and the product uses snap-in mounting with two pins.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX393M010E5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX393M010E5P3
Aluminum Electrolytic SLPX393M010E5P3
For New Design: Yes Capacitance: 39,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 6.51 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 30mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 39,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 6.51 A @ 20 kHz, 85°C
  • ESR: 14 mΩ @ 20 kHz, 25°C
  • Diameter: 30mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX393M010E5P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX393M010E5P3-ND
Aluminum Electrolytic Capacitors SLPX393M010E5P3-ND
39000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 19mOhm @ 120Hz 3000 Hrs @ 85°C

39000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 19mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX393M010E5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX393M010E5P3
Aluminum Electrolytic Capacitors 2002-SLPX393M010E5P3
85 °C Snap-In Aluminum Electrolytic 39000µF 10V

85 °C Snap-In Aluminum Electrolytic 39000µF 10V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX393M010E5P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX393M010E5P3
Capacitors - Aluminum Electrolytic Capacitors SLPX393M010E5P3
CAP ALUM 39000UF 20% 10V SNAP

CAP ALUM 39000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX393M010E5P3 SLPX393M010E5P3-ND 2002-SLPX393M010E5P3 SLPX393M010E5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 39000 microF 39000 microF 39000 microF 39000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details