Cornell Dubilier Aluminum Electrolytic SLP682M025A3P3

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3 A @ 20 kHz, 105°C ESR: 66 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3 A @ 20 kHz, 105°C ESR: 66 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP682M025A3P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 6,800 µF and ±20% tolerance. It has a 22 mm diameter and 30 mm length, with 10 mm lead spacing and two 6.3 mm snap-in pins. It is rated for 3,000 hours of operation at 105 °C and carries a maximum ripple current of 3.00 A at 120 Hz and 3.38 A at 20 kHz. The maximum ESR is 0.088 Ω at 120 Hz and 0.066 Ω at 20 kHz, measured at 25 °C. The operating temperature range is -40 °C to +105 °C. The case is insulated with PVC or PET (PET after December 2019).

Datasheet Summary
Powered by GS/AI

The SLP682M025A3P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 6,800 µF and ±20% tolerance. It has a 22 mm diameter and 30 mm length, with 10 mm lead spacing and two 6.3 mm snap-in pins. It is rated for 3,000 hours of operation at 105 °C and carries a maximum ripple current of 3.00 A at 120 Hz and 3.38 A at 20 kHz. The maximum ESR is 0.088 Ω at 120 Hz and 0.066 Ω at 20 kHz, measured at 25 °C. The operating temperature range is -40 °C to +105 °C. The case is insulated with PVC or PET (PET after December 2019).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP682M025A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP682M025A3P3
Aluminum Electrolytic SLP682M025A3P3
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3 A @ 20 kHz, 105°C ESR: 66 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3 A @ 20 kHz, 105°C
  • ESR: 66 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Singapore, Singapore
6800uF 25V 0.088 Ohm Capacitor
58-SLP682M025A3P3
6800uF 25V 0.088 Ohm Capacitor 58-SLP682M025A3P3
Cap Aluminum Lytic 6800uF 25V 20% (22 X 30mm) Snap-In 10mm 0.088 Ohm 2.4A 3000h 105°C Product overview: SLP682M025A3P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 25V, 0.088 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 25V, 0.088 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP682M025A3P3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6800uF 25V 20% (22 X 30mm) Snap-In 10mm 0.088 Ohm 2.4A 3000h 105°C Product overview: SLP682M025A3P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800uF, 25V, 0.088 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800uF, 25V, 0.088 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLP682M025A3P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLP682M025A3P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLP682M025A3P3-ND
Aluminum Electrolytic Capacitors SLP682M025A3P3-ND
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 88mOhm @ 120Hz 3000 Hrs @ 105°C

6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 88mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307846-SLP682M025A3P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307846-SLP682M025A3P3
Capacitors - Aluminum Electrolytic Capacitors 1307846-SLP682M025A3P3
Win Source Part Number: 1307846-SLP682M025A3 P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLP0712TE (750W) Package: Bulk Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Standard Package: 100 Capacitance: 6800 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 88mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 2.4 A @ 120 Hz Ripple Current @ High Frequency: 3 A @ 20 kHz

Win Source Part Number: 1307846-SLP682M025A3P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLP0712TE (750W)
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Standard Package: 100
Capacitance: 6800 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 88mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 2.4 A @ 120 Hz
Ripple Current @ High Frequency: 3 A @ 20 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP682M025A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP682M025A3P3
Aluminum Electrolytic Capacitors 2002-SLP682M025A3P3
105 °C Snap-In Aluminum Electrolytic 6800µF 25V

105 °C Snap-In Aluminum Electrolytic 6800µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP682M025A3P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLP682M025A3P3
Capacitors - Aluminum Electrolytic Capacitors SLP682M025A3P3
CAP ALUM 6800UF 20% 25V SNAP

CAP ALUM 6800UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLP682M025A3P3 58-SLP682M025A3P3 SLP682M025A3P3-ND 1307846-SLP682M025A3P3 2002-SLP682M025A3P3 SLP682M025A3P3
Product Name Aluminum Electrolytic 6800uF 25V 0.088 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C702U050AA2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers