Cornell Dubilier Aluminum Electrolytic SLPX103M035A9P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.69 A @ 20 kHz, 85°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.69 A @ 20 kHz, 85°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX103M035A9P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 10,000 µF and a tolerance of ±20%. It measures 22 mm in diameter and 50 mm in length, with a 2-pin snap-in layout and 10 mm lead spacing. At 85 °C and 20 kHz, it handles a ripple current of 4.69 A rms, and its maximum ESR is 40 mΩ at 25 °C and 20 kHz. The capacitor is rated for 3,000 hours of load life at full voltage and 85 °C, and operates within a temperature range of -40 °C to +85 °C. It is designed for DC filtering and power supply applications, with a 10 mm lead spacing and PVC or PET insulating sleeve.

Datasheet Summary
Powered by GS/AI

The SLPX103M035A9P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 10,000 µF and a tolerance of ±20%. It measures 22 mm in diameter and 50 mm in length, with a 2-pin snap-in layout and 10 mm lead spacing. At 85 °C and 20 kHz, it handles a ripple current of 4.69 A rms, and its maximum ESR is 40 mΩ at 25 °C and 20 kHz. The capacitor is rated for 3,000 hours of load life at full voltage and 85 °C, and operates within a temperature range of -40 °C to +85 °C. It is designed for DC filtering and power supply applications, with a 10 mm lead spacing and PVC or PET insulating sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX103M035A9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX103M035A9P3
Aluminum Electrolytic SLPX103M035A9P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.69 A @ 20 kHz, 85°C ESR: 40 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.69 A @ 20 kHz, 85°C
  • ESR: 40 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX103M035A9P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX103M035A9P3-ND
Aluminum Electrolytic Capacitors SLPX103M035A9P3-ND
10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 120Hz 3000 Hrs @ 85°C

10000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 53mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX103M035A9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX103M035A9P3
Aluminum Electrolytic Capacitors 2002-SLPX103M035A9P3
85 °C Snap-In Aluminum Electrolytic 10000µF 35V

85 °C Snap-In Aluminum Electrolytic 10000µF 35V

Supplier's Site Datasheet
Singapore, Singapore
10000UF 35V Capacitor
58-SLPX103M035A9P3
10000UF 35V Capacitor 58-SLPX103M035A9P3
CAP ALUM 10000UF 20% 35V SNAP Product overview: SLPX103M035A9P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX103M035A9P3 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 35V SNAP Product overview: SLPX103M035A9P3 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX103M035A9P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307792-SLPX103M035A9P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307792-SLPX103M035A9P3
Capacitors - Aluminum Electrolytic Capacitors 1307792-SLPX103M035A9P3
Win Source Part Number: 1307792-SLPX103M035A 9P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Standard Package: 100 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 53mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.75 A @ 120 Hz Ripple Current @ High Frequency: 4.69 A @ 20 kHz

Win Source Part Number: 1307792-SLPX103M035A9P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Standard Package: 100
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 53mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.75 A @ 120 Hz
Ripple Current @ High Frequency: 4.69 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX103M035A9P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX103M035A9P3
Capacitors - Aluminum Electrolytic Capacitors SLPX103M035A9P3
CAP ALUM 10000UF 20% 35V SNAP

CAP ALUM 10000UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX103M035A9P3 SLPX103M035A9P3-ND 2002-SLPX103M035A9P3 58-SLPX103M035A9P3 1307792-SLPX103M035A9P3 SLPX103M035A9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 10000UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details