Cornell Dubilier Aluminum Electrolytic Capacitors SLPX123M063E9P3

Description
12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-3354-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3354-ND
Aluminum Electrolytic Capacitors 338-3354-ND
12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 3000 Hrs @ 85°C

12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
12000uF 63V 0.033 Ohm Capacitor
58-SLPX123M063E9P3
12000uF 63V 0.033 Ohm Capacitor 58-SLPX123M063E9P3
Cap Aluminum Lytic 12000uF 63V 20% (30 X 50mm) Snap-In 10mm 0.033 Ohm 6.2A 3000h 85°C Product overview: SLPX123M063E9P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000uF, 63V, 0.033 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000uF, 63V, 0.033 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX123M063E9P3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 12000uF 63V 20% (30 X 50mm) Snap-In 10mm 0.033 Ohm 6.2A 3000h 85°C Product overview: SLPX123M063E9P3 from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000uF, 63V, 0.033 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000uF, 63V, 0.033 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-SLPX123M063E9P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX123M063E9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX123M063E9P3
Aluminum Electrolytic Capacitors 2002-SLPX123M063E9P3
85 °C Snap-In Aluminum Electrolytic 12000µF 63V

85 °C Snap-In Aluminum Electrolytic 12000µF 63V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307761-SLPX123M063E9P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307761-SLPX123M063E9P3
Capacitors - Aluminum Electrolytic Capacitors 1307761-SLPX123M063E9P3
Win Source Part Number: 1307761-SLPX123M063E 9P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Standard Package: 50 Capacitance: 12000 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 33mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.181" Dia (30.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: SLPX123M063E9P3,338- 3354 Ripple Current @ Low Frequency: 6.2 A @ 120 Hz Ripple Current @ High Frequency: 7.75 A @ 20 kHz

Win Source Part Number: 1307761-SLPX123M063E9P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.047" (52.00mm)
Standard Package: 50
Capacitance: 12000 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 33mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: SLPX123M063E9P3,338-3354
Ripple Current @ Low Frequency: 6.2 A @ 120 Hz
Ripple Current @ High Frequency: 7.75 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX123M063E9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX123M063E9P3
Capacitors - Aluminum Electrolytic Capacitors SLPX123M063E9P3
CAP ALUM 12000UF 20% 63V SNAP

CAP ALUM 12000UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 338-3354-ND 58-SLPX123M063E9P3 2002-SLPX123M063E9P3 1307761-SLPX123M063E9P3 SLPX123M063E9P3
Product Name Aluminum Electrolytic Capacitors 12000uF 63V 0.033 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C673U050CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details