Cornell Dubilier Aluminum Electrolytic SLPX223M016A9P3

Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.65 A @ 20 kHz, 85°C ESR: 23 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.65 A @ 20 kHz, 85°C ESR: 23 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX223M016A9P3 is a 22,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering and power supply applications requiring high ripple current and long life. It operates at temperatures from -40 °C to +85 °C and has a 3,000 hour rated life at 85 °C and full load. The capacitor measures 22 mm in diameter and 50 mm in length with a 10 mm lead spacing and twin 6.3 mm snap-in pins. At 85 °C and 20 kHz, it supports a ripple current of 5.65 A and has a maximum ESR of 23 mΩ at 25 °C. The case uses PVC or PET insulating sleeve material.

Datasheet Summary
Powered by GS/AI

SLPX223M016A9P3 is a 22,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with ±20% capacitance tolerance, designed for DC filtering and power supply applications requiring high ripple current and long life. It operates at temperatures from -40 °C to +85 °C and has a 3,000 hour rated life at 85 °C and full load. The capacitor measures 22 mm in diameter and 50 mm in length with a 10 mm lead spacing and twin 6.3 mm snap-in pins. At 85 °C and 20 kHz, it supports a ripple current of 5.65 A and has a maximum ESR of 23 mΩ at 25 °C. The case uses PVC or PET insulating sleeve material.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX223M016A9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX223M016A9P3
Aluminum Electrolytic SLPX223M016A9P3
For New Design: Yes Capacitance: 22,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.65 A @ 20 kHz, 85°C ESR: 23 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 22,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 5.65 A @ 20 kHz, 85°C
  • ESR: 23 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX223M016A9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX223M016A9P3
Aluminum Electrolytic Capacitors 2002-SLPX223M016A9P3
85 °C Snap-In Aluminum Electrolytic 22000µF 16V

85 °C Snap-In Aluminum Electrolytic 22000µF 16V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SLPX223M016A9P3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SLPX223M016A9P3-ND
Aluminum Electrolytic Capacitors SLPX223M016A9P3-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm @ 120Hz 3000 Hrs @ 85°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 30mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX223M016A9P3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX223M016A9P3
Capacitors - Aluminum Electrolytic Capacitors SLPX223M016A9P3
CAP ALUM 22000UF 20% 16V SNAP

CAP ALUM 22000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX223M016A9P3 2002-SLPX223M016A9P3 SLPX223M016A9P3-ND SLPX223M016A9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details