Cornell Dubilier Aluminum Electrolytic SLPX333M025H4P3

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 8.44 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 8.44 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX333M025H4P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 33,000 µF and a tolerance of ±20%. It has a diameter of 35 mm and a length of 45 mm, with a 10 mm lead spacing. The maximum ripple current is 8.44 A at 85 °C and 20 kHz, and the maximum ESR is 14 mΩ at 25 °C and 20 kHz. It is designed for 3,000 hours of operation at full load and 85 °C, with a temperature range of -40 °C to +85 °C for voltages up to 250 Vdc. The part features a PVC or PET insulating sleeve and a 2-pin snap-in design.

Datasheet Summary
Powered by GS/AI

The SLPX333M025H4P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 33,000 µF and a tolerance of ±20%. It has a diameter of 35 mm and a length of 45 mm, with a 10 mm lead spacing. The maximum ripple current is 8.44 A at 85 °C and 20 kHz, and the maximum ESR is 14 mΩ at 25 °C and 20 kHz. It is designed for 3,000 hours of operation at full load and 85 °C, with a temperature range of -40 °C to +85 °C for voltages up to 250 Vdc. The part features a PVC or PET insulating sleeve and a 2-pin snap-in design.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX333M025H4P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX333M025H4P3
Aluminum Electrolytic SLPX333M025H4P3
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 8.44 A @ 20 kHz, 85°C ESR: 14 mΩ @ 20 kHz, 25°C Diameter: 35mm Length: 45mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 8.44 A @ 20 kHz, 85°C
  • ESR: 14 mΩ @ 20 kHz, 25°C
  • Diameter: 35mm
  • Length: 45mm
Supplier's Site Datasheet
Aluminum Capacitors - SLPX333M025H4P3 - 1065249-SLPX333M025H4P3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SLPX333M025H4P3
1065249-SLPX333M025H4P3
Aluminum Capacitors - SLPX333M025H4P3 1065249-SLPX333M025H4P3
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1065249-SLPX333M025H 4P3 Packaging: Bulk Voltage Rating: 25V Applications: General Purpose Height - Seated (Max): 1.772" (45.00mm) Mounting: Through Hole Capacitance: 33000μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C ESR: 18 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1065249-SLPX333M025H4P3
Packaging: Bulk
Voltage Rating: 25V
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Mounting: Through Hole
Capacitance: 33000μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 85°C
ESR: 18 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Snap-In
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1614-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1614-ND
Aluminum Electrolytic Capacitors 338-1614-ND
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18mOhm @ 120Hz 3000 Hrs @ 85°C

33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 18mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX333M025H4P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX333M025H4P3
Aluminum Electrolytic Capacitors 2002-SLPX333M025H4P3
85 °C Snap-In Aluminum Electrolytic 33000µF 25V

85 °C Snap-In Aluminum Electrolytic 33000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX333M025H4P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX333M025H4P3
Capacitors - Aluminum Electrolytic Capacitors SLPX333M025H4P3
CAP ALUM 33000UF 20% 25V SNAP

CAP ALUM 33000UF 20% 25V SNAP

Supplier's Site
CAP ALUM 33000UF 20% 25V SNAP - 192-SLPX333M025H4P3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 33000UF 20% 25V SNAP
192-SLPX333M025H4P3
CAP ALUM 33000UF 20% 25V SNAP 192-SLPX333M025H4P3
CAP ALUM 33000UF 20% 25V SNAP

CAP ALUM 33000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX333M025H4P3 1065249-SLPX333M025H4P3 338-1614-ND 2002-SLPX333M025H4P3 SLPX333M025H4P3 192-SLPX333M025H4P3
Product Name Aluminum Electrolytic Aluminum Capacitors - SLPX333M025H4P3 Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAP ALUM 33000UF 20% 25V SNAP
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details