85 °C Snap-In Aluminum Electrolytic 4700µF 50V
Cornell-Dubilier SLPX472M050A7P3
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 99mOhm @ 120Hz 3000 Hrs @ 85°C
Win Source Part Number: 1307578-SLPX472M050A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 100
Capacitance: 4700 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 99mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1626,SLPX472M050
Ripple Current @ Low Frequency: 3.02 A @ 120 Hz
Ripple Current @ High Frequency: 3.78 A @ 20 kHz
CAP ALUM 4700UF 20% 50V SNAP
| New Yorker Electronics Co., Inc. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-SLPX472M050A7P3 | 7441161 | 338-1626-ND | 1307578-SLPX472M050A7P3 | SLPX472M050A7P3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | |
| WVDC | 50 volts | 50 volts | 50 volts |