Cornell Dubilier Aluminum Electrolytic SLP822M035A9P3

Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLP822M035A9P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 8,200 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 50 mm, with a 10 mm lead spacing and two 4.0 mm snap-in pins. The maximum 20 kHz ESR is 0.049 Ω at 25 °C, and the rated ripple current is 3.63 A at 105 °C. It is designed for a 3,000-hour load life at rated voltage and temperature, with an operating temperature range of -40 °C to +105 °C for voltages up to 100 Vdc. The case is insulated with PET material.

Datasheet Summary
Powered by GS/AI

The SLP822M035A9P3 is a 105 °C snap-in aluminum electrolytic capacitor rated for 35 Vdc, with a capacitance of 8,200 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 50 mm, with a 10 mm lead spacing and two 4.0 mm snap-in pins. The maximum 20 kHz ESR is 0.049 Ω at 25 °C, and the rated ripple current is 3.63 A at 105 °C. It is designed for a 3,000-hour load life at rated voltage and temperature, with an operating temperature range of -40 °C to +105 °C for voltages up to 100 Vdc. The case is insulated with PET material.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLP822M035A9P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLP822M035A9P3
Aluminum Electrolytic SLP822M035A9P3
For New Design: Yes Capacitance: 8,200 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.63 A @ 20 kHz, 105°C ESR: 49 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 8,200 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 3.63 A @ 20 kHz, 105°C
  • ESR: 49 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 50mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-3803-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3803-ND
Aluminum Electrolytic Capacitors 338-3803-ND
8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm 3000 Hrs @ 105°C

8200µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLP822M035A9P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLP822M035A9P3
Aluminum Electrolytic Capacitors 2002-SLP822M035A9P3
105 °C Snap-In Aluminum Electrolytic 8200µF 35V

105 °C Snap-In Aluminum Electrolytic 8200µF 35V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLP822M035A9P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLP822M035A9P3
Capacitors - Aluminum Electrolytic Capacitors SLP822M035A9P3
CAP ALUM 8200UF 20% 35V SNAP

CAP ALUM 8200UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLP822M035A9P3 338-3803-ND 2002-SLP822M035A9P3 SLP822M035A9P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details