Cornell Dubilier Aluminum Electrolytic SLPX682M025A3P3

Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.2 A @ 20 kHz, 85°C ESR: 66 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.2 A @ 20 kHz, 85°C ESR: 66 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLPX682M025A3P3 is an 85°C snap-in aluminum electrolytic capacitor for DC filtering in switching power supplies, with a capacitance of 6800 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 22 mm and a length of 30 mm, with a 10 mm lead spacing and 2-pin snap-in mounting. The part supports a maximum ripple current of 3.20 A at 20 kHz and 85°C, with a maximum ESR of 0.066 Ω at 20 kHz and 25°C. It is rated for 3000 hours of operation at 85°C and operates within a temperature range of -40°C to +85°C for voltages up to 250 Vdc.

Datasheet Summary
Powered by GS/AI

The SLPX682M025A3P3 is an 85°C snap-in aluminum electrolytic capacitor for DC filtering in switching power supplies, with a capacitance of 6800 µF, a rated voltage of 25 Vdc, and a tolerance of ±20%. It has a diameter of 22 mm and a length of 30 mm, with a 10 mm lead spacing and 2-pin snap-in mounting. The part supports a maximum ripple current of 3.20 A at 20 kHz and 85°C, with a maximum ESR of 0.066 Ω at 20 kHz and 25°C. It is rated for 3000 hours of operation at 85°C and operates within a temperature range of -40°C to +85°C for voltages up to 250 Vdc.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX682M025A3P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX682M025A3P3
Aluminum Electrolytic SLPX682M025A3P3
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.2 A @ 20 kHz, 85°C ESR: 66 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 6,800 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 3.2 A @ 20 kHz, 85°C
  • ESR: 66 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 30mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1644-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1644-ND
Aluminum Electrolytic Capacitors 338-1644-ND
6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 88mOhm @ 120Hz 3000 Hrs @ 85°C

6800µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 88mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX682M025A3P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX682M025A3P3
Aluminum Electrolytic Capacitors 2002-SLPX682M025A3P3
85 °C Snap-In Aluminum Electrolytic 6800µF 25V

85 °C Snap-In Aluminum Electrolytic 6800µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX682M025A3P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX682M025A3P3
Capacitors - Aluminum Electrolytic Capacitors SLPX682M025A3P3
CAP ALUM 6800UF 20% 25V SNAP

CAP ALUM 6800UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SLPX682M025A3P3 338-1644-ND 2002-SLPX682M025A3P3 SLPX682M025A3P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF 6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C713U040CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details