Cornell Dubilier Aluminum Electrolytic SLPX103M025A5P3

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.14 A @ 20 kHz, 85°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.14 A @ 20 kHz, 85°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLPX103M025A5P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 10,000 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 35 mm, with a 10 mm lead spacing and two 6.3 mm snap-in pins. At 85 °C and 20 kHz, it supports a ripple current of 4.14 A and a maximum ESR of 45 mΩ at 25 °C. The capacitor is designed for 3,000 hours of operational life at rated voltage and temperature, and it operates across a temperature range of -40 °C to +85 °C. The case is insulating with a PVC or PET sleeve, and the terminal configuration meets standard snap-in mounting requirements.

Datasheet Summary
Powered by GS/AI

SLPX103M025A5P3 is an 85 °C snap-in aluminum electrolytic capacitor rated for 25 Vdc, with a capacitance of 10,000 µF and a tolerance of ±20%. It has a diameter of 22 mm and a length of 35 mm, with a 10 mm lead spacing and two 6.3 mm snap-in pins. At 85 °C and 20 kHz, it supports a ripple current of 4.14 A and a maximum ESR of 45 mΩ at 25 °C. The capacitor is designed for 3,000 hours of operational life at rated voltage and temperature, and it operates across a temperature range of -40 °C to +85 °C. The case is insulating with a PVC or PET sleeve, and the terminal configuration meets standard snap-in mounting requirements.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - SLPX103M025A5P3 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
SLPX103M025A5P3
Aluminum Electrolytic SLPX103M025A5P3
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 4.14 A @ 20 kHz, 85°C ESR: 45 mΩ @ 20 kHz, 25°C Diameter: 22mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: 4.14 A @ 20 kHz, 85°C
  • ESR: 45 mΩ @ 20 kHz, 25°C
  • Diameter: 22mm
  • Length: 35mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1565-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1565-ND
Aluminum Electrolytic Capacitors 338-1565-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 120Hz 3000 Hrs @ 85°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-SLPX103M025A5P3 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-SLPX103M025A5P3
Aluminum Electrolytic Capacitors 2002-SLPX103M025A5P3
85 °C Snap-In Aluminum Electrolytic 10000µF 25V

85 °C Snap-In Aluminum Electrolytic 10000µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307794-SLPX103M025A5P3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307794-SLPX103M025A5P3
Capacitors - Aluminum Electrolytic Capacitors 1307794-SLPX103M025A5P3
Win Source Part Number: 1307794-SLPX103M025A 5P3 Category: Capacitors>Aluminum Electrolytic Capacitors Series: SLPX Package: Bulk Applications: General Purpose Height - Seated (Max): 1.378" (35.00mm) Standard Package: 100 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 60mOhm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.866" Dia (22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-1565,SLPX103M025 A5P3 Ripple Current @ Low Frequency: 3.31 A @ 120 Hz Ripple Current @ High Frequency: 4.14 A @ 20 kHz

Win Source Part Number: 1307794-SLPX103M025A5P3
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SLPX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 100
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 60mOhm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-1565,SLPX103M025A5P3
Ripple Current @ Low Frequency: 3.31 A @ 120 Hz
Ripple Current @ High Frequency: 4.14 A @ 20 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SLPX103M025A5P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
SLPX103M025A5P3
Capacitors - Aluminum Electrolytic Capacitors SLPX103M025A5P3
CAP ALUM 10000UF 20% 25V SNAP

CAP ALUM 10000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SLPX103M025A5P3 338-1565-ND 2002-SLPX103M025A5P3 1307794-SLPX103M025A5P3 SLPX103M025A5P3
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C682U075AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details