Pomona Electronics Jacks, Plugs 1325-02

Description
Banana Plug, Stackable Connector Standard Banana Solderless Black, Red
Request a Quote Datasheet
Description
Banana Plug, Stackable Connector Standard Banana Solderless Black, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-1351-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-1351-ND
Jacks, Plugs 501-1351-ND
Banana Plug, Stackable Connector Standard Banana Solderless Black, Red

Banana Plug, Stackable Connector Standard Banana Solderless Black, Red

Buy Now Datasheet
Connector/Terminal/Pin - 43608296 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
43608296
Connector/Terminal/Pin 43608296
BANANA PLUG, WITH SET SCREW, HANDS FREE USE IN CONTROLLED ENVIRONMENT: 5000 VDC, HAND-HELD USE: 30 VAC / 60 VDC. FREE 2 YEAR RADWELL WARRANTY

BANANA PLUG, WITH SET SCREW, HANDS FREE USE IN CONTROLLED ENVIRONMENT: 5000 VDC, HAND-HELD USE: 30 VAC / 60 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn, Banana, Plug, 15A, Screw, Red; Gender Pomona - 07AH4993 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, Red; Gender Pomona
07AH4993
Conn, Banana, Plug, 15A, Screw, Red; Gender Pomona 07AH4993
CONN, BANANA, PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:70VDC; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-1351-ND 43608296 07AH4993
Product Name Jacks, Plugs Connector/Terminal/Pin Conn, Banana, Plug, 15A, Screw, Red; Gender Pomona
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAB1B1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Plug - NECU-M-S-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers