SV Microwave, Inc. Connectors RF - Adaptors (Interseries, Gender, etc.) 1138-4001

Description
SMPS FEMALE TO FEMALE BULLET TAPE AND REEL - 100 PIECES MAX
Request a Quote Datasheet
Description
SMPS FEMALE TO FEMALE BULLET TAPE AND REEL - 100 PIECES MAX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Adaptors (Interseries, Gender, etc.) - 1138-4001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Adaptors (Interseries, Gender, etc.)
1138-4001
Connectors RF - Adaptors (Interseries, Gender, etc.) 1138-4001
SMPS FEMALE TO FEMALE BULLET TAPE AND REEL - 100 PIECES MAX

SMPS FEMALE TO FEMALE BULLET TAPE AND REEL - 100 PIECES MAX

Buy Now
Swedesboro, NJ, United States
SMP Connector
1138-4001
SMP Connector 1138-4001
SMPS Female to Female Bullet (OAL 0.098

SMPS Female to Female Bullet (OAL 0.098

Buy Now
Coaxial Connector (RF) Adapters - 1678-1138-4001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1678-1138-4001-ND
Coaxial Connector (RF) Adapters 1678-1138-4001-ND
Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMPS Jack, Female Socket To SMPS Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - In Series - 1138-4001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1138-4001
RF Adapters - In Series 1138-4001
RF Adapters - In Series SMPS F to F Bullet

RF Adapters - In Series SMPS F to F Bullet

Buy Now Datasheet
Connector/Terminal/Pin - 132009372 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
132009372
Connector/Terminal/Pin 132009372
CONNECTOR, SMPS, FEMALE TO FEMALE BULLET / INDIVIDUAL - TRAY (PACK FILL QTY: 100). FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, SMPS, FEMALE TO FEMALE BULLET / INDIVIDUAL - TRAY (PACK FILL QTY: 100). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Smps Female To Female Bullet (Oal 0.098
Chicago, IL, United States
Smps Female To Female Bullet (Oal 0.098") / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
43AC7613
Smps Female To Female Bullet (Oal 0.098") / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave 43AC7613
SMPS Female to Female Bullet (OAL 0.098") / Individual - Tray (Pack Fill Qty: 100)

SMPS Female to Female Bullet (OAL 0.098") / Individual - Tray (Pack Fill Qty: 100)

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 1138-4001 1138-4001 1678-1138-4001-ND 1138-4001 132009372 43AC7613
Product Name Connectors RF - Adaptors (Interseries, Gender, etc.) SMP Connector Coaxial Connector (RF) Adapters RF Adapters - In Series Connector/Terminal/Pin Smps Female To Female Bullet (Oal 0.098") / Individual - Tray (Pack Fill Qty Amphenol Sv Microwave
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053293-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCS-FHB-086-2 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type SMC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 7123305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug
Geometry Straight; Straight
View Details