TE Connectivity Plug/Receptacle 1-2273009-1

Description
SENSOR CORD, 3P, M8 RCPT-FREE END, 1.5M; CONNECTOR TYPE A:90° M8 RECEPTACLE; CONNECTOR TYPE B:FREE END; NO. OF POSITIONS:3 POSITIONS; CABLE LENGTH - METRIC:1.5M; CABLE LENGTH - IMPERIAL:4.9FT; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR CORD, 3P, M8 RCPT-FREE END, 1.5M; CONNECTOR TYPE A:90° M8 RECEPTACLE; CONNECTOR TYPE B:FREE END; NO. OF POSITIONS:3 POSITIONS; CABLE LENGTH - METRIC:1.5M; CABLE LENGTH - IMPERIAL:4.9FT; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 134473569 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
134473569
Plug/Receptacle 134473569
SENSOR CORD, 3P, M8 RCPT-FREE END, 1.5M; CONNECTOR TYPE A:90° M8 RECEPTACLE; CONNECTOR TYPE B:FREE END; NO. OF POSITIONS:3 POSITIONS; CABLE LENGTH - METRIC:1.5M; CABLE LENGTH - IMPERIAL:4.9FT; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SENSOR CORD, 3P, M8 RCPT-FREE END, 1.5M; CONNECTOR TYPE A:90° M8 RECEPTACLE; CONNECTOR TYPE B:FREE END; NO. OF POSITIONS:3 POSITIONS; CABLE LENGTH - METRIC:1.5M; CABLE LENGTH - IMPERIAL:4.9FT; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 134473569
Product Name Plug/Receptacle
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details