Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
Win Source Part Number: 1362661-1-1734509-4
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Package: Tape & Reel
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: A-RJ45
Product Status: Active
Features: Board Lock
Base Product Number: 1734509
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Shielded
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Material: Phosphor Bronze
Orientation: 90° Angle (Right)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Housing Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Number of Ports: 1
LED Color: Green - Yellow
Tab Direction: Down
RJ45,8P8C,Reverse,T&
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
CONN MOD JACK 8P8C R/A SHLD
CONN MOD JACK 8P8C R/A SHLD
Conn RJ-45 RCP 8 POS 1.02mm Solder RA Thru-Hole 12 Terminal 1 Port Cat 3 T/R Product overview: 1-1734509-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-1-1734509-4 can be used for catalog matching and distributor lookup.
Modular Connectors / Ethernet Connectors RJ45 8P8C Reverse T&R 50u
RJ45,8P8C,Reverse,T&
JACK MODULAR CONNECTOR, 8P8C, RJ45, ETHERNET, 90 ANGLE, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
| TE Connectivity | Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1734509-4 | 1362661-1-1734509-4 | 1-1734509-4 | 17-1-1734509-4TR-ND | 2022-1-1734509-4 | 1-1734509-4 | 96X7132 | 112444140 |
| Product Name | RJ45 Connectors | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks | Modular Connectors / Ethernet Connectors | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Electronic Connector | Modular Connectors / Ethernet Connectors | Rj45,8P8C,reverse,t&r,50U Amp - Te Connectivity | Connector/Terminal/Pin |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Termination | Through Hole - Solder | Solder | Solder | |||||
| Mounting | Board Mount | Through Hole | Through Hole |