The Double Banana Plug, 15A; Gender Pomona is designed to convert double banana jack test instruments to binding posts, enhancing test versatility. It allows for vertical or horizontal stacking of banana plugs and facilitates the attachment of wires, spade lugs, and pin tip plugs via an insulated knurl thumb knob, which is captive to prevent misplacement. Constructed with nickel/gold plated beryllium copper, the plugs offer tarnish resistance and a long insertion life. The binding post body is made of brass, available in nickel or gold plating options, while the insulator components are made from polycarbonate and ABS. The product is rated for an operating voltage of 2500 VDC and a maximum current of 15 amperes, with an operating temperature of up to +50°C (+122°F). This product is RoHS compliant and is manufactured in the USA.
1286,DBL BIND POST/BANANA PLUG
Binding Post Connector Standard, Dual Fluted Black, Red Nickel
DOUBLE BANANA PLUG, 15A; CONNECTOR TYPE:DOUBLE BANANA JACK TO DOUBLE BINDING POST; GENDER:PLUG; CONTACT TERMINATION:SCREW; CURRENT RATING:15A; VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DOUBLE BANANA PLUG, 15A; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
BANANA PLUG, DBL, 15A, SCREW, BLK & RED; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:2.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black, Red; Contact Material:Beryllium Copper; RoHS Compliant: Yes
Double Banana Plug, 15 A (Max.) Current Rating, 2500 VDC Voltage Rating
Regardless of the type of system you are designing or installing, you need a variety of connection aids. Pomona offers plugs, jacks and binding posts to fit a variety of applications. Whether you're setting up a complex access panel or need a simple banana plug for a monitor. In the shop, lab, studio, or on the road...Pomona keeps you connected with quality.
Features insulated binding posts on 0.750" centers for rapid mounting and interchangeability of components. Material : Banana Plug/Jack is brass; Spring : Heat-treated beryllium copper; Insulation : ABS; Color : Black, red.
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2218211 | 501-1489-ND | 18992769 | 77B1860 | 70197220 |
| Product Name | Test Connector Adapters | Binding Posts | Plug/Receptacle | Double Banana Plug, 15A; Gender Pomona | Plug; Banana Plug; 15 A (Max.); 2500 VDC; Brass; Polycarbonate (Binding Post) |
| Coupling / Adapter | Coupling / Adapter | ||||
| Connector Type | DIN Connector | ||||
| Gender | Male / Plug; Female / Jack | Male / Plug |