"Connector Header Through Hole, Right Angle 10 position 0.295"" (7.50mm)"
10 Pos RA Shrouded Header, 14.5A, Gold, Thru-Hole Product overview: 1-2013519-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-2013519-0 can be used for catalog matching and distributor lookup.
DYNAMIC D3900 H-HDR ASSEMBLY 10P X TYPE-A. FREE 2 YEAR RADWELL WARRANTY
DYNAMIC D3900 H-HDR ASSY 10P X TYPE-A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A118575-ND | 316-1-2013519-0 | 53757244 | 35AC7005 |
| Product Name | Headers, Male Pins | 14.5A Electronic Connector | Connector/Terminal/Pin | Dynamic D3900 H-Hdr Assy 10P X Type-A Amp - Te Connectivity |
| Connector Type | Header Connector; Header | |||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 300 volts | 250 volts |