TE Connectivity Headers, Plugs and Sockets 1-2350513-0

Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 17-1-2350513-0-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
17-1-2350513-0-ND
Headers, Plugs and Sockets 17-1-2350513-0-ND
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Connector/Terminal/Pin - 219675733 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
219675733
Connector/Terminal/Pin 219675733
PLUGGABLE TERMINAL BLOCK, 10POS HEADER , RIGHT ANGLE, THROUGH HOLE, 90 DEG, 5.0MM PITCH, 51.6 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

PLUGGABLE TERMINAL BLOCK, 10POS HEADER , RIGHT ANGLE, THROUGH HOLE, 90 DEG, 5.0MM PITCH, 51.6 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Board Mount Connectors Electrical Connectors
Product Number 17-1-2350513-0-ND 219675733
Product Name Headers, Plugs and Sockets Connector/Terminal/Pin
Connector Type Header Connector
Mounting Through Hole
Contact Pitch 5 mm (0.1970 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1224752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1402-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers