TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-178129-6

Description
Body Features Connector & Keying Code : XX Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 27.3 MM  [1.07 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : XX Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 27.3 MM  [1.07 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-178129-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-178129-6
Rectangular Wire & Cable Connectors & Housings 1-178129-6
Body Features Connector & Keying Code : XX Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 14.77 MM  [.58 INCH ] Connector Length : 27.3 MM  [1.07 INCH ] Connector Width : 22.8 MM  [.89 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector & Keying Code : XX
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 14.77 MM  [.58 INCH ]
  • Connector Length : 27.3 MM  [1.07 INCH ]
  • Connector Width : 22.8 MM  [.89 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.299 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7201796P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201796P
Wire Housings & Plugs 7201796P
TE Connectivity 1-178129-6

TE Connectivity 1-178129-6

Supplier's Site
Wire Housings & Plugs - 7201796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201796
Wire Housings & Plugs 7201796
TE Connectivity 1-178129-6

TE Connectivity 1-178129-6

Supplier's Site
Wire Housings & Plugs - 1642746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642746
Wire Housings & Plugs 1642746
TE Connectivity 1-178129-6

TE Connectivity 1-178129-6

Supplier's Site
Singapore, Singapore
600V Electronic Connector
340-1-178129-6
600V Electronic Connector 340-1-178129-6
6P Wire-to-Wire Receptacle, 600V, UL94 V-0, Black Product overview: 1-178129-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-178129-6 can be used for catalog matching and distributor lookup.

6P Wire-to-Wire Receptacle, 600V, UL94 V-0, Black Product overview: 1-178129-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-178129-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29367-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29367-ND
Rectangular Connector Housings A29367-ND
"6 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

"6 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

Buy Now Datasheet
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Series: Dynamic D-3200 Package: Bulk Pitch (mm): 0.200" (5.08mm) Mounting Type: Free Hanging (In-Line) Operating Temperature: -55°C ~ 105°C Base Product Number: 178129 Product Status: Active

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings
Series: Dynamic D-3200
Package: Bulk
Pitch (mm): 0.200" (5.08mm)
Mounting Type: Free Hanging (In-Line)
Operating Temperature: -55°C ~ 105°C
Base Product Number: 178129
Product Status: Active

Buy Now Datasheet
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 1-178129-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
1-178129-6
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 1-178129-6
DYNAMIC 3200 REC HSG 6P (DBL)

DYNAMIC 3200 REC HSG 6P (DBL)

Buy Now
Dynamic 3200 Rec Hsg 6P (Dbl) Amp - Te Connectivity - 45P5106 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3200 Rec Hsg 6P (Dbl) Amp - Te Connectivity
45P5106
Dynamic 3200 Rec Hsg 6P (Dbl) Amp - Te Connectivity 45P5106
DYNAMIC 3200 REC HSG 6P (DBL)

DYNAMIC 3200 REC HSG 6P (DBL)

Supplier's Site
Plug/Receptacle -  - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
Plug/Receptacle
TE CONNECTIVITY Electrical Products 1-178129-6

TE CONNECTIVITY Electrical Products 1-178129-6

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-178129-6 7201796P 7201796 340-1-178129-6 A29367-ND 1-178129-6 45P5106
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs 600V Electronic Connector Rectangular Connector Housings Connectors, Interconnects- Rectangular Connectors -Rectangular Connector Housings Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Dynamic 3200 Rec Hsg 6P (Dbl) Amp - Te Connectivity Plug/Receptacle
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-249-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers
Ribbon Cable Connectors - 102153-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers