Weidmuller Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules 1207500000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 16+Ground Termination Style: Screw Connector Type: Insert Package: Bulk Gender: Male Size: 6 Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 16+Ground Termination Style: Screw Connector Type: Insert Package: Bulk Gender: Male Size: 6 Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Manufacturer: Weidmüller Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Rockstar® HE Number of Positions: 16+Ground Termination Style: Screw Connector Type: Insert Package: Bulk Gender: Male Size: 6 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Rockstar® HE
Number of Positions: 16+Ground
Termination Style: Screw
Connector Type: Insert
Package: Bulk
Gender: Male
Size: 6
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Heavy Duty Connector Inserts, Modules - 281-2261-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
281-2261-ND
Heavy Duty Connector Inserts, Modules 281-2261-ND
Male Insert 16+Ground Position Screw

Male Insert 16+Ground Position Screw

Buy Now Datasheet
Rectangular Insert, Male, 16 Position, Screw; Product Range Weidmuller - 10B5511 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Male, 16 Position, Screw; Product Range Weidmuller
10B5511
Rectangular Insert, Male, 16 Position, Screw; Product Range Weidmuller 10B5511
RECTANGULAR INSERT, MALE, 16 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:16Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR INSERT, MALE, 16 POSITION, SCREW; Product Range:HE Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:16Contacts; Contact Gender:Pin; No. of Rows:2Rows; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Connector, Insert, He Series, Screw, Plug, 16, Pin Rohs Compliant Weidmuller - 50M6089 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Insert, He Series, Screw, Plug, 16, Pin Rohs Compliant Weidmuller
50M6089
Rectangular Power Connector, Insert, He Series, Screw, Plug, 16, Pin Rohs Compliant Weidmuller 50M6089
Rectangular Power Connector, Insert, HE Series, Screw, Plug, 16, Pin RoHS Compliant: Yes

Rectangular Power Connector, Insert, HE Series, Screw, Plug, 16, Pin RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 66025179 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
66025179
Connector/Terminal/Pin 66025179
CONNECTOR, HE SERIES, HEAVY DUTY INSERT, CABLE MOUNT, 16 PIN CONTACT, 2 ROW, COOPER ALLOY CONTACTS, 500 VOLT RATING, AWG 12 MAX. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HE SERIES, HEAVY DUTY INSERT, CABLE MOUNT, 16 PIN CONTACT, 2 ROW, COOPER ALLOY CONTACTS, 500 VOLT RATING, AWG 12 MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281-2261-ND 10B5511 50M6089 66025179
Product Name Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Heavy Duty Connector Inserts, Modules Rectangular Insert, Male, 16 Position, Screw; Product Range Weidmuller Rectangular Power Connector, Insert, He Series, Screw, Plug, 16, Pin Rohs Compliant Weidmuller Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details