Radwell International Connector/Terminal/Pin 113663561

Description
ELBOW FITTING, MALE, COMPACT PUSH TO CONNECT, 6 MM OUTSIDE DIAMETER, 10-32 UNF THREAD, 0-150 PSI, STAINLESS STEEL LOCK CLAWS, NICKEL PLATED BRASS BODY MATERIAL, ZINC ALLOY COLLAR. FREE 2 YEAR RADWELL WARRANTY
Description
ELBOW FITTING, MALE, COMPACT PUSH TO CONNECT, 6 MM OUTSIDE DIAMETER, 10-32 UNF THREAD, 0-150 PSI, STAINLESS STEEL LOCK CLAWS, NICKEL PLATED BRASS BODY MATERIAL, ZINC ALLOY COLLAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 113663561 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
113663561
Connector/Terminal/Pin 113663561
ELBOW FITTING, MALE, COMPACT PUSH TO CONNECT, 6 MM OUTSIDE DIAMETER, 10-32 UNF THREAD, 0-150 PSI, STAINLESS STEEL LOCK CLAWS, NICKEL PLATED BRASS BODY MATERIAL, ZINC ALLOY COLLAR. FREE 2 YEAR RADWELL WARRANTY

ELBOW FITTING, MALE, COMPACT PUSH TO CONNECT, 6 MM OUTSIDE DIAMETER, 10-32 UNF THREAD, 0-150 PSI, STAINLESS STEEL LOCK CLAWS, NICKEL PLATED BRASS BODY MATERIAL, ZINC ALLOY COLLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 113663561
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details