4 Position Circular Connector Plug, Female Sockets Screw
MOLEX Electrical Products 1200710035
SENSOR CONNECTOR RECEPTACLE, 4 POSITION, CABLE; Product Range:Micro-Change 120071 Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Connector Coding:- RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM6098-ND | 15M4862 | |
| Product Name | Circular Connector Assemblies | Lug/Connector | Sensor Connector Receptacle, 4 Position, Cable; Product Range Molex |
| Connector Type | Circular / Cylindrical Connectors |