TE Connectivity 1-179276-2 PCB Header
TE Connectivity 1-179276-2 PCB Header
DYNAMIC 3200 HDR ASSY 2P
2P 15A 600V Wire-to-Board Power Connector, Right Angle, Through Hole, Gold Product overview: 1-179276-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 15A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-179276-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 2 position 0.200"" (5.08mm)"
CONNECTOR, HEADER, THT, D-3200S, 2WAY; PITCH SPACING:5.08MM; NO. OF CONTACTS:2CONTACTS; GENDER:HEADER; PRODUCT RANGE:DYNAMIC D-3200S SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT PLATING:GOLD PLATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CONN, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Boar
DYNAMIC 3200 HDR ASSY 2P H
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7189696P | 7189696 | 1-179276-2 | 316-1-179276-2 | A29545-ND | 94484982 | 88W1438 | 39M5327 |
| Product Name | PCB Headers | PCB Headers | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Through-Hole 15A 600V Electronic Connector | Headers, Male Pins | Connector/Terminal/Pin | Conn, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Amp - Te Connectivity | Dynamic 3200 Hdr Assy 2P H Amp - Te Connectivity |
| Geometry | Right Angle | Right Angle; Right angle | ||||||
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||||
| Termination | Solder | Solder | Through Hole Right Angle | |||||
| Mounting | Through hole | Through Hole, Right Angle |