Amphenol Industrial Connector/Terminal/Pin 126-192

Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; PRODUCT RANGE:126 SERIES; GENDER:RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CONTACT GENDER:SOCKET; CONT . FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; PRODUCT RANGE:126 SERIES; GENDER:RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CONTACT GENDER:SOCKET; CONT . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 93631830 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
93631830
Connector/Terminal/Pin 93631830
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; PRODUCT RANGE:126 SERIES; GENDER:RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CONTACT GENDER:SOCKET; CONT . FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; PRODUCT RANGE:126 SERIES; GENDER:RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CONTACT GENDER:SOCKET; CONT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 93631830
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details