Molex Connectors, Interconnects Circular Connectors Circular Connector Adapters 1200680229

Description
Manufacturer: Molex Category: Connectors, Interconnects Circular Connectors Circular Connector Adapters Series: Brad Micro-Change 120068 Package: Bulk Convert From (Adapter End): Male Pins Convert To (Adapter End): Female Sockets (2) Shell Size - Insert (Convert From): M12 Shell Size - Insert (Convert To): M12 Number of Positions (Convert From): 4 Number of Positions (Convert To): 4 (2) Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Distributor Y-Shaped
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Circular Connectors Circular Connector Adapters Series: Brad Micro-Change 120068 Package: Bulk Convert From (Adapter End): Male Pins Convert To (Adapter End): Female Sockets (2) Shell Size - Insert (Convert From): M12 Shell Size - Insert (Convert To): M12 Number of Positions (Convert From): 4 Number of Positions (Convert To): 4 (2) Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Distributor Y-Shaped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Circular Connectors Circular Connector Adapters -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Circular Connectors Circular Connector Adapters
Connectors, Interconnects Circular Connectors Circular Connector Adapters
Manufacturer: Molex Category: Connectors, Interconnects Circular Connectors Circular Connector Adapters Series: Brad Micro-Change 120068 Package: Bulk Convert From (Adapter End): Male Pins Convert To (Adapter End): Female Sockets (2) Shell Size - Insert (Convert From): M12 Shell Size - Insert (Convert To): M12 Number of Positions (Convert From): 4 Number of Positions (Convert To): 4 (2) Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Distributor Y-Shaped

Manufacturer: Molex
Category: Connectors, Interconnects Circular Connectors Circular Connector Adapters
Series: Brad Micro-Change 120068
Package: Bulk
Convert From (Adapter End): Male Pins
Convert To (Adapter End): Female Sockets (2)
Shell Size - Insert (Convert From): M12
Shell Size - Insert (Convert To): M12
Number of Positions (Convert From): 4
Number of Positions (Convert To): 4 (2)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Distributor Y-Shaped

Buy Now Datasheet
Circular Connector Adapters - 23-1200680229-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
23-1200680229-ND
Circular Connector Adapters 23-1200680229-ND
Circular Connector Distributor Y-Shaped 4/4 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)

Circular Connector Distributor Y-Shaped 4/4 (2) Male Pins/Female Sockets (2) Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mic 4P Molded Splitter Rohs Compliant Molex - 18P7446 - Newark, An Avnet Company
Chicago, IL, United States
Mic 4P Molded Splitter Rohs Compliant Molex
18P7446
Mic 4P Molded Splitter Rohs Compliant Molex 18P7446
MIC 4P MOLDED SPLITTER ROHS COMPLIANT: YES

MIC 4P MOLDED SPLITTER ROHS COMPLIANT: YES

Supplier's Site
Connector/Terminal/Pin - 141068774 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
141068774
Connector/Terminal/Pin 141068774
MICRO-CHANGE SPLITTER, 4P MOLDED CONNECTOR, GRAY PVC. FREE 2 YEAR RADWELL WARRANTY

MICRO-CHANGE SPLITTER, 4P MOLDED CONNECTOR, GRAY PVC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 23-1200680229-ND 1200680229 18P7446 141068774
Product Name Connectors, Interconnects Circular Connectors Circular Connector Adapters Circular Connector Adapters Mic 4P Molded Splitter Rohs Compliant Molex Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data