Rotronic Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline 12.01.1089

Description
CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; ConnectorRoHS Compliant: Yes
Datasheet
Description
CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline - 84X0284 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline
84X0284
Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline 84X0284
CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; ConnectorRoHS Compliant: Yes

CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C,PK10; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Cable Mount; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 107623114 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
107623114
Connector/Terminal/Pin 107623114
(PRICE/PK OF 10) CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C, MODULAR CONNECTOR TYPE:RJ45 PLUG, PORT CONFIGURATION:1 X 1 PORT, NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C, LAN CATEGORY:CAT5E, IP RATING:-, CONNECTOR MOUNTING:CABLE MOUNT, CONNECTOR ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 10) CONN, RJ45, PLUG, SHLD, 1PORT, 8P8C, MODULAR CONNECTOR TYPE:RJ45 PLUG, PORT CONFIGURATION:1 X 1 PORT, NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C, LAN CATEGORY:CAT5E, IP RATING:-, CONNECTOR MOUNTING:CABLE MOUNT, CONNECTOR ROHS COMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 84X0284 107623114
Product Name Conn, Rj45, Plug, Shld, 1Port, 8P8C,pk10; Modular Connector Type Roline Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details