Amphenol Industrial Connector/Terminal/Pin 126-191

Description
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:126; CONNECTOR BODY MATERIAL:STEEL; GENDER:PLUG; CONTACT GENDER:PIN; . FREE 2 YEAR RADWELL WARRANTY
Description
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:126; CONNECTOR BODY MATERIAL:STEEL; GENDER:PLUG; CONTACT GENDER:PIN; . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 93631812 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
93631812
Connector/Terminal/Pin 93631812
CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:126; CONNECTOR BODY MATERIAL:STEEL; GENDER:PLUG; CONTACT GENDER:PIN; . FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, 7POS, PANEL; CONNECTOR TYPE:CIRCULAR INDUSTRIAL; SERIES:126; CONNECTOR BODY MATERIAL:STEEL; GENDER:PLUG; CONTACT GENDER:PIN; . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 93631812
Product Name Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products