Weidmuller Connectors, Interconnects Terminal Blocks Wire to Board 1331080000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMF Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Features: Interlocking (Side) Package: Bulk Mating Orientation: Vertical with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMF Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Features: Interlocking (Side) Package: Bulk Mating Orientation: Vertical with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LMF Positions Per Level: 2 Number of Levels: 1 Pitch: 0.200" (5.08mm) Features: Interlocking (Side) Package: Bulk Mating Orientation: Vertical with Board Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LMF
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Features: Interlocking (Side)
Package: Bulk
Mating Orientation: Vertical with Board
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Wire to Board - 1331080000 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1331080000
Wire to Board 1331080000
LMF 5.08/02/180 3.5SN OR BX

LMF 5.08/02/180 3.5SN OR BX

Supplier's Site
Connector/Terminal/Pin - 42984026 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
42984026
Connector/Terminal/Pin 42984026
(LMF 5.08/02/180 3.5SN OR BX), OMNIMATE SIGNAL, PCB TERMINAL, PUSH IN - SPRING CONNECTION, PITCH: 5.08 MM. FREE 2 YEAR RADWELL WARRANTY

(LMF 5.08/02/180 3.5SN OR BX), OMNIMATE SIGNAL, PCB TERMINAL, PUSH IN - SPRING CONNECTION, PITCH: 5.08 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1331080000 42984026
Product Name Connectors, Interconnects Terminal Blocks Wire to Board Wire to Board Connector/Terminal/Pin
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details