TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-179555-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Type : Tab Dimensions Connector Height : 20.32 MM  [.8 INCH ] Connector Length : 41.91 MM  [1.65 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Type : Tab Dimensions Connector Height : 20.32 MM  [.8 INCH ] Connector Length : 41.91 MM  [1.65 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-179555-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-179555-3
Rectangular Wire & Cable Connectors & Housings 1-179555-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Type : Tab Dimensions Connector Height : 20.32 MM  [.8 INCH ] Connector Length : 41.91 MM  [1.65 INCH ] Connector Width : 33.6 MM  [1.32 INCH ] Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Type : Tab

Dimensions


  • Connector Height : 20.32 MM  [.8 INCH ]
  • Connector Length : 41.91 MM  [1.65 INCH ]
  • Connector Width : 33.6 MM  [1.32 INCH ]
  • Row-to-Row Spacing : 7.62 MM  [.299 INCH ]

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7201948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201948
Wire Housings & Plugs 7201948
TE Connectivity 1-179555-3

TE Connectivity 1-179555-3

Supplier's Site
Wire Housings & Plugs - 7201948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201948P
Wire Housings & Plugs 7201948P
TE Connectivity 1-179555-3

TE Connectivity 1-179555-3

Supplier's Site
Wire Housings & Plugs - 1616075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1616075
Wire Housings & Plugs 1616075
TE Connectivity 1-179555-3

TE Connectivity 1-179555-3

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1342443-1-179555-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1342443-1-179555-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1342443-1-179555-3
Win Source Part Number: 1342443-1-179555-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: Dynamic D-3200 Number of Positions: 6 Pitch: 0.200" (5.08mm) Color: Black Features: Polarizing Key Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.300" (7.62mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 150 Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: 179555

Win Source Part Number: 1342443-1-179555-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: Dynamic D-3200
Number of Positions: 6
Pitch: 0.200" (5.08mm)
Color: Black
Features: Polarizing Key
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.300" (7.62mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 150
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 179555

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
340-1-179555-3
600V Electronic Connector 340-1-179555-3
6P Wire-to-Wire Power Connector, 600V, UL94 V-0, Black Product overview: 1-179555-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-179555-3 can be used for catalog matching and distributor lookup.

6P Wire-to-Wire Power Connector, 600V, UL94 V-0, Black Product overview: 1-179555-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-179555-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29575-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29575-ND
Rectangular Connector Housings A29575-ND
"6 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"

"6 Rectangular Connectors - Housings Plug Black 0.200"" (5.08mm)"

Buy Now Datasheet
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
AMP Components 1-179555-3

AMP Components 1-179555-3

Supplier's Site
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity - 31Y5504 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity
31Y5504
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity 31Y5504
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Dynamic D-3200M Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Dynamic D-3200M Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5.08mm; For Use With:Dynamic D-3000 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site
Dynamic D-3200 Wtw Tab Hsg 6P Amp - Te Connectivity - 40AJ9797 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3200 Wtw Tab Hsg 6P Amp - Te Connectivity
40AJ9797
Dynamic D-3200 Wtw Tab Hsg 6P Amp - Te Connectivity 40AJ9797
DYNAMIC D-3200 WTW TAB HSG 6P

DYNAMIC D-3200 WTW TAB HSG 6P

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-179555-3 7201948 7201948P 1342443-1-179555-3 340-1-179555-3 A29575-ND 31Y5504 40AJ9797
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 600V Electronic Connector Rectangular Connector Housings Connector/Terminal/Pin Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity Dynamic D-3200 Wtw Tab Hsg 6P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 103957-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers