TE Connectivity Modular Connectors / Ethernet Connectors 1-1546410-1

Description
ETHERNET RCPT W/PC BRD & CBL
Request a Quote Datasheet
Description
ETHERNET RCPT W/PC BRD & CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 1-1546410-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1546410-1
Modular Connectors / Ethernet Connectors 1-1546410-1
ETHERNET RCPT W/PC BRD & CBL

ETHERNET RCPT W/PC BRD & CBL

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1546410-1
Modular Connectors / Ethernet Connectors 1-1546410-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular Connectors / Ethernet Connectors - 1-1546410-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-1546410-1
Modular Connectors / Ethernet Connectors 1-1546410-1
Modular Connectors / Ethernet Connectors RCPT W/PC BRD/CABLE

Modular Connectors / Ethernet Connectors RCPT W/PC BRD/CABLE

Buy Now Datasheet
Ethernet Rcpt W/pc Brd & Cbl Amp - Te Connectivity - 40AJ9322 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Rcpt W/pc Brd & Cbl Amp - Te Connectivity
40AJ9322
Ethernet Rcpt W/pc Brd & Cbl Amp - Te Connectivity 40AJ9322
ETHERNET RCPT W/PC BRD & CBL

ETHERNET RCPT W/PC BRD & CBL

Supplier's Site
Connector/Terminal/Pin - 21249652 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21249652
Connector/Terminal/Pin 21249652
RJ45 ETHERNET CONNECTOR, JACK, 8 POSITION, PANEL; NO. OF CONTACTS:8 CONTACT; GENDER:RECEPTACLE; CONNECTOR TYPE:RJ45; PRODUCT RANGE:-; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT PLATING:-; CONTACT MATERIAL:-; FEATURES:12 10BASE-T CABLE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RJ45 ETHERNET CONNECTOR, JACK, 8 POSITION, PANEL; NO. OF CONTACTS:8 CONTACT; GENDER:RECEPTACLE; CONNECTOR TYPE:RJ45; PRODUCT RANGE:-; CONNECTOR MOUNTING:PANEL MOUNT; CONTACT PLATING:-; CONTACT MATERIAL:-; FEATURES:12 10BASE-T CABLE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1546410-1 1-1546410-1 40AJ9322 21249652
Product Name Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Ethernet Rcpt W/pc Brd & Cbl Amp - Te Connectivity Connector/Terminal/Pin
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details