HE.16.BU.S.B 1-16 ROHS COMPLIANT: YES
HE.16.BU.S.B 1-16
HEAVY DUTY CONNECTOR INSERT, POLE FORMAT: 16+PE , HTS SERIES, 16 CONTACTS, RECEPTACLE, VOLTAGE RATING: 400V, SOCKET ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TE CONNECTIVITY / HTS 1-1103639-1 Heavy Duty Connector Insert, 16+PE Signal, HTS Series, Receptacle, 6, 17 Contacts, 16 A
| Newark, An Avnet Company | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09H3929 | 43543530 | 792-1-1103639-1 |
| Product Name | He.16.bu.s.b 1-16 Rohs Compliant Hts - Te Connectivity | Connector/Terminal/Pin | TE CONNECTIVITY / HTS 1-1103639-1 Heavy Duty Connector Insert, 16+PE Signal, HTS Series, Receptacle, 6, 17 Contacts, 16 A |
| Gender | Female / Jack |